Panasonic Cap, 100Μf, 16V, Radial, Smd; Ae Capacitor Case Panasonic EEETP1C101AP

Description
CAP, 100µF, 16V, RADIAL, SMD; AE Capacitor Case:Radial Can - SMD; Capacitance:100µF; Voltage Rating:16V; ESR:0.2ohm; Product Range:-; Lifetime @ Temperature:3000 hours @ 125°C; Operating Temperature Min:-40°C; Operating Temperature RoHS Compliant: Yes
Description
CAP, 100µF, 16V, RADIAL, SMD; AE Capacitor Case:Radial Can - SMD; Capacitance:100µF; Voltage Rating:16V; ESR:0.2ohm; Product Range:-; Lifetime @ Temperature:3000 hours @ 125°C; Operating Temperature Min:-40°C; Operating Temperature RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Cap, 100Μf, 16V, Radial, Smd; Ae Capacitor Case Panasonic - 36AJ8977 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 100Μf, 16V, Radial, Smd; Ae Capacitor Case Panasonic
36AJ8977
Cap, 100Μf, 16V, Radial, Smd; Ae Capacitor Case Panasonic 36AJ8977
CAP, 100µF, 16V, RADIAL, SMD; AE Capacitor Case:Radial Can - SMD; Capacitance:100µF; Voltage Rating:16V; ESR:0.2ohm; Product Range:-; Lifetime @ Temperature:3000 hours @ 125°C; Operating Temperature Min:-40°C; Operating Temperature RoHS Compliant: Yes

CAP, 100µF, 16V, RADIAL, SMD; AE Capacitor Case:Radial Can - SMD; Capacitance:100µF; Voltage Rating:16V; ESR:0.2ohm; Product Range:-; Lifetime @ Temperature:3000 hours @ 125°C; Operating Temperature Min:-40°C; Operating Temperature RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Capacitors
Product Number 36AJ8977
Product Name Cap, 100Μf, 16V, Radial, Smd; Ae Capacitor Case Panasonic
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
Operating Temperature -40 to ? C (-40 to ? F)
Capacitance Range 100 microF
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Module W/line Filter, 10A/qc; Current Rating Schurter - 95AC5478 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
Capacitance Range 0.2200 microF
WVAC 250 volts
View Details
Ceramic Capacitors - 1608-050525000750FQTAF9LMCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Aluminum Polymer - 127GXX010MEY - Cornell Dubilier
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Capacitors for suppressing power supply electromagnetic interference - W42(MKP series) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details