Panasonic Cap, 47Μf, 35V, Radial, Smd; Ae Capacitor Case Panasonic EEETK1V470P

Description
CAP, 47µF, 35V, RADIAL, SMD; AE Capacitor Case:Radial Can - SMD; Capacitance:47µF; Voltage Rating:35V; ESR:0.3ohm; Product Range:TK Series; Lifetime @ Temperature:3000 hours @ 125°C; Operating Temperature Min:-40°C; Operating RoHS Compliant: Yes
Description
CAP, 47µF, 35V, RADIAL, SMD; AE Capacitor Case:Radial Can - SMD; Capacitance:47µF; Voltage Rating:35V; ESR:0.3ohm; Product Range:TK Series; Lifetime @ Temperature:3000 hours @ 125°C; Operating Temperature Min:-40°C; Operating RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Cap, 47Μf, 35V, Radial, Smd; Ae Capacitor Case Panasonic - 62W7305 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 47Μf, 35V, Radial, Smd; Ae Capacitor Case Panasonic
62W7305
Cap, 47Μf, 35V, Radial, Smd; Ae Capacitor Case Panasonic 62W7305
CAP, 47µF, 35V, RADIAL, SMD; AE Capacitor Case:Radial Can - SMD; Capacitance:47µF; Voltage Rating:35V; ESR:0.3ohm; Product Range:TK Series; Lifetime @ Temperature:3000 hours @ 125°C; Operating Temperature Min:-40°C; Operating RoHS Compliant: Yes

CAP, 47µF, 35V, RADIAL, SMD; AE Capacitor Case:Radial Can - SMD; Capacitance:47µF; Voltage Rating:35V; ESR:0.3ohm; Product Range:TK Series; Lifetime @ Temperature:3000 hours @ 125°C; Operating Temperature Min:-40°C; Operating RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Capacitors
Product Number 62W7305
Product Name Cap, 47Μf, 35V, Radial, Smd; Ae Capacitor Case Panasonic
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
Operating Temperature -40 to ? C (-40 to ? F)
Capacitance Range 47 microF
Unlock Full Specs
to access all available technical data

Similar Products

Polypropylene film capacitor - W32(CBB21B series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Film Capacitors - 1725650 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Technology Film Capacitors
Applications Automotive
View Details
Power Entry Module, Plug, 1A; Connector Type Schurter - 16J2204 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Aluminum Electrolytic - 337SMH6R3M - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
4 suppliers