Panasonic Cap, 330Μf, 35V, Radial, Smd; Ae Capacitor Case Panasonic EEETK1V331AQ

Description
CAP, 330µF, 35V, RADIAL, SMD; AE Capacitor Case:Radial Can - SMD; Capacitance:330µF; Voltage Rating:35V; ESR:0.12ohm; Product Range:TK Series; Lifetime @ Temperature:2000 hours @ 125°C; Operating Temperature Min:-40°C; Operating RoHS Compliant: Yes
Datasheet
Description
CAP, 330µF, 35V, RADIAL, SMD; AE Capacitor Case:Radial Can - SMD; Capacitance:330µF; Voltage Rating:35V; ESR:0.12ohm; Product Range:TK Series; Lifetime @ Temperature:2000 hours @ 125°C; Operating Temperature Min:-40°C; Operating RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cap, 330Μf, 35V, Radial, Smd; Ae Capacitor Case Panasonic - 62W7304 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 330Μf, 35V, Radial, Smd; Ae Capacitor Case Panasonic
62W7304
Cap, 330Μf, 35V, Radial, Smd; Ae Capacitor Case Panasonic 62W7304
CAP, 330µF, 35V, RADIAL, SMD; AE Capacitor Case:Radial Can - SMD; Capacitance:330µF; Voltage Rating:35V; ESR:0.12ohm; Product Range:TK Series; Lifetime @ Temperature:2000 hours @ 125°C; Operating Temperature Min:-40°C; Operating RoHS Compliant: Yes

CAP, 330µF, 35V, RADIAL, SMD; AE Capacitor Case:Radial Can - SMD; Capacitance:330µF; Voltage Rating:35V; ESR:0.12ohm; Product Range:TK Series; Lifetime @ Temperature:2000 hours @ 125°C; Operating Temperature Min:-40°C; Operating RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Capacitors
Product Number 62W7304
Product Name Cap, 330Μf, 35V, Radial, Smd; Ae Capacitor Case Panasonic
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
Operating Temperature -40 to ? C (-40 to ? F)
Capacitance Range 330 microF
Unlock Full Specs
to access all available technical data

Similar Products

High Voltage Ceramic Capacitors - Wc2 type - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Applications New energy, communications, industrial, power, consumer electronics and more.
Operating Temperature -40 to 125 C (-40 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
Film Capacitors - 116240 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Technology Film Capacitors
Applications Automotive; Telephone equipment
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-158-702-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -25 to 70 C (-13 to 158 F)
Capacitance Range 100000 microF
View Details
Aluminum Electrolytic Capacitors - 101C183U7R5AA2A-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Electrolytic Capacitors Aluminum Electrolytic
Mounting Style Chassis Mount
View Details
3 suppliers