The Cap, 220µF, 35V, Radial, SMD from the TK series by Panasonic is an aluminum electrolytic capacitor designed for surface mount applications. It has a capacitance of 220µF and a rated voltage of 35V, with a capacitance tolerance of ±20% at 120 Hz and +20°C. The capacitor operates within a temperature range of -40°C to +125°C and has an endurance rating of 3000 hours at 125°C. This component features low equivalent series resistance (ESR) of 0.2 ohms at +20°C, which is beneficial for applications requiring efficient power delivery. It is RoHS compliant, ensuring it meets environmental standards. The capacitor is suitable for various electronic applications, particularly where space-saving and reliability are critical.
Capacitor Al SMT TK 35V 220uF
Capacitor Al SMT TK 35V 220uF
Capacitor Al SMT TK 35V 220uF
CAP, 220µF, 35V, RADIAL, SMD; AE Capacitor Case:Radial Can - SMD; Capacitance:220µF; Voltage Rating:35V; ESR:0.2ohm; Product Range:TK Series; Lifetime @ Temperature:3000 hours @ 125°C; Operating Temperature Min:-40°C; Operating RoHS Compliant: Yes
220uF 35V 270mA@100kHz 200mΩ@100kHz ±20% SMD,D10xL10.2mm Aluminum Electrolytic Capacitors - SMD ROHS
| RS Components, Ltd. | RS Components, Ltd. | Newark, An Avnet Company | ODG (Origin Data Global) | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 7472272 | 7472272P | 62W7303 | EEETK1V221UP |
| Product Name | Aluminium Capacitors | Aluminium Capacitors | Cap, 220Μf, 35V, Radial, Smd; Ae Capacitor Case Panasonic | Capacitors |
| Configuration / Form Factor | Chip Capacitor | Chip Capacitor | Leaded Capacitor; Chip Capacitor | |
| Capacitance Type | Fixed | Fixed | Fixed | Fixed |
| RoHS Compliant | Yes | Yes | Yes | Yes |
| Features | Polarized | |||
| Electrolytic Capacitors | Aluminum Electrolytic; Electrolytic | Aluminum Electrolytic |