Panasonic Cap, 1000Μf, 35V, Radial, Smd; Ae Capacitor Case Panasonic EEETK1V102AM

Description
CAP, 1000µF, 35V, RADIAL, SMD; AE Capacitor Case:Radial Can - SMD; Capacitance:1000µF; Voltage Rating:35V; ESR:0.075ohm; Product Range:TK Series; Lifetime @ Temperature:2000 hours @ 125°C; Operating Temperature Min:-40°C; Operating RoHS Compliant: Yes
Datasheet
Description
CAP, 1000µF, 35V, RADIAL, SMD; AE Capacitor Case:Radial Can - SMD; Capacitance:1000µF; Voltage Rating:35V; ESR:0.075ohm; Product Range:TK Series; Lifetime @ Temperature:2000 hours @ 125°C; Operating Temperature Min:-40°C; Operating RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cap, 1000Μf, 35V, Radial, Smd; Ae Capacitor Case Panasonic - 62W7302 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 1000Μf, 35V, Radial, Smd; Ae Capacitor Case Panasonic
62W7302
Cap, 1000Μf, 35V, Radial, Smd; Ae Capacitor Case Panasonic 62W7302
CAP, 1000µF, 35V, RADIAL, SMD; AE Capacitor Case:Radial Can - SMD; Capacitance:1000µF; Voltage Rating:35V; ESR:0.075ohm; Product Range:TK Series; Lifetime @ Temperature:2000 hours @ 125°C; Operating Temperature Min:-40°C; Operating RoHS Compliant: Yes

CAP, 1000µF, 35V, RADIAL, SMD; AE Capacitor Case:Radial Can - SMD; Capacitance:1000µF; Voltage Rating:35V; ESR:0.075ohm; Product Range:TK Series; Lifetime @ Temperature:2000 hours @ 125°C; Operating Temperature Min:-40°C; Operating RoHS Compliant: Yes

Supplier's Site Datasheet
Capacitors EEETK1V102AM
1000uF 35V 1.3A@100kHz 75mΩ@100kHz ±20% SMD,D18xL16.5mm Aluminum Electrolytic Capacitors - SMD ROHS

1000uF 35V 1.3A@100kHz 75mΩ@100kHz ±20% SMD,D18xL16.5mm Aluminum Electrolytic Capacitors - SMD ROHS

Supplier's Site

Technical Specifications

  Newark, An Avnet Company ODG (Origin Data Global)
Product Category Capacitors Capacitors
Product Number 62W7302 EEETK1V102AM
Product Name Cap, 1000Μf, 35V, Radial, Smd; Ae Capacitor Case Panasonic Capacitors
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed Fixed
RoHS Compliant Yes Yes
Operating Temperature -40 to ? C (-40 to ? F)
Capacitance Range 1000 microF
Unlock Full Specs
to access all available technical data

Similar Products

Metallized polypropylene film capacitor(dipped) - W37(CBB21S series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Frequency; Lighting; Power Supply; Power supplies, home appliances, consumer electronics, PFC circuits, small charging power supplies, TV power supplies, and more.
View Details
Power Entry Module, Plug, 10A; Connector Type Schurter - 16J2224 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
MIS Chip Capacitors - SC33303440 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 3.33E-4 microF
View Details
5 suppliers
Film Capacitors - 1725987 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Technology Film Capacitors
Applications Automotive
View Details