Panasonic Aluminium Capacitors EEETK1V101P

Description
Capacitor Al SMT TK 35V 100uF
Request a Quote
Description
Capacitor Al SMT TK 35V 100uF
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Aluminium Capacitors - 7472263 - RS Components, Ltd.
Corby, Northants, United Kingdom
Aluminium Capacitors
7472263
Aluminium Capacitors 7472263
Capacitor Al SMT TK 35V 100uF

Capacitor Al SMT TK 35V 100uF

Supplier's Site
Aluminium Capacitors - 7472263P - RS Components, Ltd.
Corby, Northants, United Kingdom
Aluminium Capacitors
7472263P
Aluminium Capacitors 7472263P
Capacitor Al SMT TK 35V 100uF

Capacitor Al SMT TK 35V 100uF

Supplier's Site
Aluminium Capacitors - 1724572 - RS Components, Ltd.
Corby, Northants, United Kingdom
Aluminium Capacitors
1724572
Aluminium Capacitors 1724572
Capacitor Al SMT TK 35V 100uF

Capacitor Al SMT TK 35V 100uF

Supplier's Site
Cap, 100Μf, 35V, Radial, Smd; Ae Capacitor Case Panasonic - 62W7300 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 100Μf, 35V, Radial, Smd; Ae Capacitor Case Panasonic
62W7300
Cap, 100Μf, 35V, Radial, Smd; Ae Capacitor Case Panasonic 62W7300
CAP, 100µF, 35V, RADIAL, SMD; AE Capacitor Case:Radial Can - SMD; Capacitance:100µF; Voltage Rating:35V; ESR:0.2ohm; Product Range:TK Series; Lifetime @ Temperature:3000 hours @ 125°C; Operating Temperature Min:-40°C; Operating RoHS Compliant: Yes

CAP, 100µF, 35V, RADIAL, SMD; AE Capacitor Case:Radial Can - SMD; Capacitance:100µF; Voltage Rating:35V; ESR:0.2ohm; Product Range:TK Series; Lifetime @ Temperature:3000 hours @ 125°C; Operating Temperature Min:-40°C; Operating RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors
Product Number 7472263 7472263P 62W7300
Product Name Aluminium Capacitors Aluminium Capacitors Cap, 100Μf, 35V, Radial, Smd; Ae Capacitor Case Panasonic
Configuration / Form Factor Chip Capacitor Chip Capacitor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed Fixed Fixed
RoHS Compliant Yes Yes Yes
Features Polarized
Electrolytic Capacitors Aluminum Electrolytic; Electrolytic Aluminum Electrolytic
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Module, Standard, 1A, 250Vac; Current Rating Schurter - 24C7791 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.0470 microF
View Details
MIS Chip Capacitors - SC00380912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 3.80E-6 microF
View Details
6 suppliers
Capacitive Voltage-reduction Capacitors - W49(CBB21B(E) series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Aluminum Polymer Capacitor - 227XMPL004MG197 - Richardson RFPD
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 105 C (-40 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
2 suppliers