Panasonic Cap, 2200Μf, 25V, Radial, Smd; Ae Capacitor Case Panasonic EEETK1E222AM

Description
CAP, 2200µF, 25V, RADIAL, SMD; AE Capacitor Case:Radial Can - SMD; Capacitance:2200µF; Voltage Rating:25V; ESR:0.075ohm; Product Range:TK Series; Lifetime @ Temperature:2000 hours @ 125°C; Operating Temperature Min:-40°C; Operating RoHS Compliant: Yes
Datasheet
Description
CAP, 2200µF, 25V, RADIAL, SMD; AE Capacitor Case:Radial Can - SMD; Capacitance:2200µF; Voltage Rating:25V; ESR:0.075ohm; Product Range:TK Series; Lifetime @ Temperature:2000 hours @ 125°C; Operating Temperature Min:-40°C; Operating RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cap, 2200Μf, 25V, Radial, Smd; Ae Capacitor Case Panasonic - 62W7281 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 2200Μf, 25V, Radial, Smd; Ae Capacitor Case Panasonic
62W7281
Cap, 2200Μf, 25V, Radial, Smd; Ae Capacitor Case Panasonic 62W7281
CAP, 2200µF, 25V, RADIAL, SMD; AE Capacitor Case:Radial Can - SMD; Capacitance:2200µF; Voltage Rating:25V; ESR:0.075ohm; Product Range:TK Series; Lifetime @ Temperature:2000 hours @ 125°C; Operating Temperature Min:-40°C; Operating RoHS Compliant: Yes

CAP, 2200µF, 25V, RADIAL, SMD; AE Capacitor Case:Radial Can - SMD; Capacitance:2200µF; Voltage Rating:25V; ESR:0.075ohm; Product Range:TK Series; Lifetime @ Temperature:2000 hours @ 125°C; Operating Temperature Min:-40°C; Operating RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Capacitors
Product Number 62W7281
Product Name Cap, 2200Μf, 25V, Radial, Smd; Ae Capacitor Case Panasonic
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
Operating Temperature -40 to ? C (-40 to ? F)
Capacitance Range 2200 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 101C413U010AA2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
MIS Chip Capacitors - SC03301518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 3.30E-5 microF
View Details
4 suppliers
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-409-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 35000 microF
View Details
Aluminium Capacitors - 1701224 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details