Panasonic Cap, 10Μf, 100V, Smd; Ae Capacitor Case Panasonic EEETG2A100P

Description
CAP, 10µF, 100V, SMD; AE Capacitor Case:Radial Can - SMD; Capacitance:10µF; Voltage Rating:100V; ESR:1.3ohm; Product Range:TG Series; Lifetime @ Temperature:2000 hours @ 125°C; Operating Temperature Min:-40°C; Operating Temperature RoHS Compliant: Yes
Datasheet
Description
CAP, 10µF, 100V, SMD; AE Capacitor Case:Radial Can - SMD; Capacitance:10µF; Voltage Rating:100V; ESR:1.3ohm; Product Range:TG Series; Lifetime @ Temperature:2000 hours @ 125°C; Operating Temperature Min:-40°C; Operating Temperature RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cap, 10Μf, 100V, Smd; Ae Capacitor Case Panasonic - 62W7243 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 10Μf, 100V, Smd; Ae Capacitor Case Panasonic
62W7243
Cap, 10Μf, 100V, Smd; Ae Capacitor Case Panasonic 62W7243
CAP, 10µF, 100V, SMD; AE Capacitor Case:Radial Can - SMD; Capacitance:10µF; Voltage Rating:100V; ESR:1.3ohm; Product Range:TG Series; Lifetime @ Temperature:2000 hours @ 125°C; Operating Temperature Min:-40°C; Operating Temperature RoHS Compliant: Yes

CAP, 10µF, 100V, SMD; AE Capacitor Case:Radial Can - SMD; Capacitance:10µF; Voltage Rating:100V; ESR:1.3ohm; Product Range:TG Series; Lifetime @ Temperature:2000 hours @ 125°C; Operating Temperature Min:-40°C; Operating Temperature RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Capacitors
Product Number 62W7243
Product Name Cap, 10Μf, 100V, Smd; Ae Capacitor Case Panasonic
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
Operating Temperature -40 to ? C (-40 to ? F)
Capacitance Range 10 microF
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - 1608-050525000360FQTAF9LMCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
MIS Chip Capacitors - SC00380912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 3.80E-6 microF
View Details
6 suppliers
Aluminium Capacitors - 1701153 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-446-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 400000 microF
View Details