CAP, 47µF, 35V, SMD; AE Capacitor Case:Radial Can - SMD; Capacitance:47µF; Voltage Rating:35V; ESR:0.5ohm; Product Range:TG Series; Lifetime @ Temperature:2000 hours @ 125°C; Operating Temperature Min:-40°C; Operating Temperature RoHS Compliant: Yes
CAP, 47UF, 35V, ALU ELEC, SMD ROHS COMPLIANT: YES
47uF 35V 197mA@100kHz 500mΩ@100kHz ±20% SMD,D8xL10.2mm Aluminum Electrolytic Capacitors - SMD ROHS
| Newark, An Avnet Company | Newark, An Avnet Company | ODG (Origin Data Global) | |
|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors |
| Product Number | 62W7241 | 65AH6341 | EEETG1V470P |
| Product Name | Cap, 47Μf, 35V, Smd; Ae Capacitor Case Panasonic | Cap, 47Uf, 35V, Alu Elec, Smd Rohs Compliant Panasonic | Capacitors |
| Configuration / Form Factor | Chip Capacitor | ||
| Capacitance Type | Fixed | Fixed | Fixed |
| RoHS Compliant | Yes | Yes | Yes |
| Operating Temperature | -40 to ? C (-40 to ? F) | ||
| Capacitance Range | 47 microF |