CAP, 100µF, 63V, SMD; AE Capacitor Case:Radial Can - SMD; Capacitance:100µF; Voltage Rating:63V; ESR:0.8ohm; Product Range:TG Series; Lifetime @ Temperature:2000 hours @ 125°C; Operating Temperature Min:-40°C; Operating Temperature RoHS Compliant: Yes
CAP, 100µF, 63V, SMD; AE Capacitor Case:Radial Can - SMD; Capacitance:100µF; Voltage Rating:63V; ESR:0.8ohm; Product Range:TG Series; Lifetime @ Temperature:1000 hours @ 125°C; Operating Temperature Min:-40°C; Operating Temperature RoHS Compliant: Yes
100uF 63V 150mA@100kHz 800mΩ@100kHz ±20% SMD,D10xL10.2mm Aluminum Electrolytic Capacitors - SMD ROHS
| RS Components, Ltd. | RS Components, Ltd. | Newark, An Avnet Company | ODG (Origin Data Global) | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 569427 | 569427P | 62W7225 | EEETG1J101UP |
| Product Name | Aluminium Capacitors | Aluminium Capacitors | Cap, 100Μf, 63V, Smd; Ae Capacitor Case Panasonic | Capacitors |
| Configuration / Form Factor | Chip Capacitor | Chip Capacitor | Chip Capacitor | |
| Capacitance Type | Fixed | Fixed | Fixed | Fixed |
| RoHS Compliant | Yes | Yes | Yes | Yes |
| Features | Polarized | |||
| Electrolytic Capacitors | Aluminum Electrolytic; Electrolytic | Aluminum Electrolytic |