Panasonic Aluminium Capacitors EEETG1H470P

Description
Ecap SMD 47uF 50V G Case
Request a Quote Datasheet
Description
Ecap SMD 47uF 50V G Case
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminium Capacitors - 568733 - RS Components, Ltd.
Corby, Northants, United Kingdom
Aluminium Capacitors
568733
Aluminium Capacitors 568733
Ecap SMD 47uF 50V G Case

Ecap SMD 47uF 50V G Case

Supplier's Site
Aluminium Capacitors - 568733P - RS Components, Ltd.
Corby, Northants, United Kingdom
Aluminium Capacitors
568733P
Aluminium Capacitors 568733P
Ecap SMD 47uF 50V G Case

Ecap SMD 47uF 50V G Case

Supplier's Site
Aluminium Capacitors - 1668122 - RS Components, Ltd.
Corby, Northants, United Kingdom
Aluminium Capacitors
1668122
Aluminium Capacitors 1668122
Ecap SMD 47uF 50V G Case

Ecap SMD 47uF 50V G Case

Supplier's Site
Cap, Alu Elec, Aec-Q200, 47Uf, 50V, Smd; Capacitor Case / Package Panasonic - 62W7222 - Newark, An Avnet Company
Chicago, IL, United States
Cap, Alu Elec, Aec-Q200, 47Uf, 50V, Smd; Capacitor Case / Package Panasonic
62W7222
Cap, Alu Elec, Aec-Q200, 47Uf, 50V, Smd; Capacitor Case / Package Panasonic 62W7222
CAP, ALU ELEC, AEC-Q200, 47UF, 50V, SMD; Capacitor Case / Package:Radial Can - SMD; Capacitance:47µF; Voltage(DC):50V; ESR:0.5ohm; Lifetime @ Temperature:2000 hours @ 125°C; Polarity:Polar; Product Range:TG Series; Product Length:- RoHS Compliant: Yes

CAP, ALU ELEC, AEC-Q200, 47UF, 50V, SMD; Capacitor Case / Package:Radial Can - SMD; Capacitance:47µF; Voltage(DC):50V; ESR:0.5ohm; Lifetime @ Temperature:2000 hours @ 125°C; Polarity:Polar; Product Range:TG Series; Product Length:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors
Product Number 568733 568733P 62W7222
Product Name Aluminium Capacitors Aluminium Capacitors Cap, Alu Elec, Aec-Q200, 47Uf, 50V, Smd; Capacitor Case / Package Panasonic
Configuration / Form Factor Chip Capacitor Chip Capacitor
Capacitance Type Fixed Fixed Fixed
RoHS Compliant Yes Yes Yes
Features Polarized Polarized
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic Capacitors - 2002-101C173U075BJ2B - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
2 suppliers
Aluminium Capacitors - 1701078 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Ceramic Capacitors - 1763-0402N820F500NTTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
SMD Safety Ceramic Capacitors - WYS series(X1Y1) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Applications New energy, communications, industrial, power, consumer electronics and more.
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details