Panasonic Aluminium Capacitors EEETG1H101UP

Description
V-TG / 50V / 100uF / 125°C / 2000h / 10x
Request a Quote Datasheet
Description
V-TG / 50V / 100uF / 125°C / 2000h / 10x
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminium Capacitors - 2403821 - RS Components, Ltd.
Corby, Northants, United Kingdom
Aluminium Capacitors
2403821
Aluminium Capacitors 2403821
V-TG / 50V / 100uF / 125°C / 2000h / 10x

V-TG / 50V / 100uF / 125°C / 2000h / 10x

Supplier's Site
Aluminium Capacitors - 2403820 - RS Components, Ltd.
Corby, Northants, United Kingdom
Aluminium Capacitors
2403820
Aluminium Capacitors 2403820
V-TG / 50V / 100uF / 125°C / 2000h / 10x

V-TG / 50V / 100uF / 125°C / 2000h / 10x

Supplier's Site
Cap, 100Μf, 50V, Radial, Smd; Ae Capacitor Case Panasonic - 62W7218 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 100Μf, 50V, Radial, Smd; Ae Capacitor Case Panasonic
62W7218
Cap, 100Μf, 50V, Radial, Smd; Ae Capacitor Case Panasonic 62W7218
CAP, 100µF, 50V, RADIAL, SMD; AE Capacitor Case:Radial Can - SMD; Capacitance:100µF; Voltage Rating:50V; ESR:0.5ohm; Product Range:TG Series; Lifetime @ Temperature:2000 hours @ 125°C; Operating Temperature Min:-40°C; Operating RoHS Compliant: Yes

CAP, 100µF, 50V, RADIAL, SMD; AE Capacitor Case:Radial Can - SMD; Capacitance:100µF; Voltage Rating:50V; ESR:0.5ohm; Product Range:TG Series; Lifetime @ Temperature:2000 hours @ 125°C; Operating Temperature Min:-40°C; Operating RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. Newark, An Avnet Company
Product Category Capacitors Capacitors
Product Number 2403821 62W7218
Product Name Aluminium Capacitors Cap, 100Μf, 50V, Radial, Smd; Ae Capacitor Case Panasonic
Capacitance Type Fixed Fixed
RoHS Compliant Yes Yes
Operating Temperature -40 C (-40 F) -40 to ? C (-40 to ? F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 100 microF 100 microF
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC00380912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 3.80E-6 microF
View Details
6 suppliers
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-417-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 800000 microF
View Details
Aluminium Capacitors - 1701124 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Aluminum Electrolytic Capacitors - 338-101C153U050BF2B-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Features Polarized
Operating Temperature -55 to 105 C (-67 to 221 F)
View Details
4 suppliers