Panasonic Cap, Alu Elec, Aec-Q200, 100Uf, 10V, Smd; Capacitor Case / Package Panasonic EEETG1A101P

Description
CAP, ALU ELEC, AEC-Q200, 100UF, 10V, SMD; Capacitor Case / Package:Radial Can - SMD; Capacitance:100µF; Voltage(DC):10V; ESR:1ohm; Lifetime @ Temperature:1000 hours @ 125°C; Polarity:Polar; Product Range:TG Series; Product Length:- RoHS Compliant: Yes
Datasheet
Description
CAP, ALU ELEC, AEC-Q200, 100UF, 10V, SMD; Capacitor Case / Package:Radial Can - SMD; Capacitance:100µF; Voltage(DC):10V; ESR:1ohm; Lifetime @ Temperature:1000 hours @ 125°C; Polarity:Polar; Product Range:TG Series; Product Length:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cap, Alu Elec, Aec-Q200, 100Uf, 10V, Smd; Capacitor Case / Package Panasonic - 62W7201 - Newark, An Avnet Company
Chicago, IL, United States
Cap, Alu Elec, Aec-Q200, 100Uf, 10V, Smd; Capacitor Case / Package Panasonic
62W7201
Cap, Alu Elec, Aec-Q200, 100Uf, 10V, Smd; Capacitor Case / Package Panasonic 62W7201
CAP, ALU ELEC, AEC-Q200, 100UF, 10V, SMD; Capacitor Case / Package:Radial Can - SMD; Capacitance:100µF; Voltage(DC):10V; ESR:1ohm; Lifetime @ Temperature:1000 hours @ 125°C; Polarity:Polar; Product Range:TG Series; Product Length:- RoHS Compliant: Yes

CAP, ALU ELEC, AEC-Q200, 100UF, 10V, SMD; Capacitor Case / Package:Radial Can - SMD; Capacitance:100µF; Voltage(DC):10V; ESR:1ohm; Lifetime @ Temperature:1000 hours @ 125°C; Polarity:Polar; Product Range:TG Series; Product Length:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Capacitors
Product Number 62W7201
Product Name Cap, Alu Elec, Aec-Q200, 100Uf, 10V, Smd; Capacitor Case / Package Panasonic
Capacitance Type Fixed
RoHS Compliant Yes
Features Polarized
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 101C163U016AK2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Ceramic Capacitors - 0603J0100121FCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
MIS Chip Capacitors - SC10002430 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-4 microF
View Details
6 suppliers
Aluminium Capacitors - 1085276 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details