Panasonic EEETC1V470XP Capacitor
Al Electrolytic Capacitor TC 35V 47uF
CAP, 47µF, 35V, SMD; AE Capacitor Case:Radial Can - SMD; Capacitance:47µF; Voltage Rating:35V; ESR:0.45ohm; Product Range:TC Series; Lifetime @ Temperature:2000 hours @ 125°C; Operating Temperature Min:-40°C; Operating Temperature RoHS Compliant: Yes
47uF 35V 300mA@100kHz 450mΩ@100kHz ±20% SMD,D6.3xL7.7mm Aluminum Electrolytic Capacitors - SMD ROHS
| RS Components, Ltd. | Newark, An Avnet Company | ODG (Origin Data Global) | |
|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors |
| Product Number | 1331961 | 97Y1472 | EEETC1V470XP |
| Product Name | Aluminium Capacitors | Cap, 47Μf, 35V, Smd; Ae Capacitor Case Panasonic | Capacitors |
| Capacitance Type | Fixed | Fixed | Fixed |
| RoHS Compliant | Yes | Yes | Yes |
| Electrolytic Capacitors | Aluminum Electrolytic; Electrolytic | ||
| Configuration / Form Factor | Chip Capacitor | ||
| Operating Temperature | -40 to ? C (-40 to ? F) |