Panasonic Capacitors EEETC1V331UP

Description
330uF 35V 750mA@100kHz 150mΩ@100kHz ±20% SMD,D10xL10.2mm Aluminum Electrolytic Capacitors - SMD ROHS
Datasheet
Description
330uF 35V 750mA@100kHz 150mΩ@100kHz ±20% SMD,D10xL10.2mm Aluminum Electrolytic Capacitors - SMD ROHS
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Capacitors EEETC1V331UP
330uF 35V 750mA@100kHz 150mΩ@100kHz ±20% SMD,D10xL10.2mm Aluminum Electrolytic Capacitors - SMD ROHS

330uF 35V 750mA@100kHz 150mΩ@100kHz ±20% SMD,D10xL10.2mm Aluminum Electrolytic Capacitors - SMD ROHS

Supplier's Site
Cap, 330Μf, 35V, Smd; Ae Capacitor Case Panasonic - 97Y1469 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 330Μf, 35V, Smd; Ae Capacitor Case Panasonic
97Y1469
Cap, 330Μf, 35V, Smd; Ae Capacitor Case Panasonic 97Y1469
CAP, 330µF, 35V, SMD; AE Capacitor Case:Radial Can - SMD; Capacitance:330µF; Voltage Rating:35V; ESR:0.15ohm; Product Range:TCU Series; Lifetime @ Temperature:3000 hours @ 125°C; Operating Temperature Min:-40°C; Operating TemperatureRoHS Compliant: Yes

CAP, 330µF, 35V, SMD; AE Capacitor Case:Radial Can - SMD; Capacitance:330µF; Voltage Rating:35V; ESR:0.15ohm; Product Range:TCU Series; Lifetime @ Temperature:3000 hours @ 125°C; Operating Temperature Min:-40°C; Operating TemperatureRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ODG (Origin Data Global) Newark, An Avnet Company
Product Category Capacitors Capacitors
Product Number EEETC1V331UP 97Y1469
Product Name Capacitors Cap, 330Μf, 35V, Smd; Ae Capacitor Case Panasonic
Technology Film Capacitors
Capacitance Type Fixed Fixed
RoHS Compliant Yes
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to ? C (-40 to ? F)
Unlock Full Specs
to access all available technical data

Similar Products

Polyester film capacitor - W26(CL20A series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-434-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 300000 microF
View Details
MIS Chip Capacitors - SC01000710 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-5 microF
View Details
6 suppliers
Film Capacitors - 1725956 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Technology Film Capacitors
Applications Automotive
View Details