Panasonic Cap, Aec-Q200, 220Uf, 35V, Alu Elec, Smd; Ae Capacitor Case Panasonic EEETC1V221V

Description
CAP, AEC-Q200, 220UF, 35V, ALU ELEC, SMD; AE Capacitor Case:Radial Can - SMD; Capacitance:220µF; Voltage Rating:35V; ESR:0.15ohm; Product Range:TC Series; Lifetime @ Temperature:3000 hours @ 125°C; Operating Temperature Min:-40°C; RoHS Compliant: Yes
Datasheet
Description
CAP, AEC-Q200, 220UF, 35V, ALU ELEC, SMD; AE Capacitor Case:Radial Can - SMD; Capacitance:220µF; Voltage Rating:35V; ESR:0.15ohm; Product Range:TC Series; Lifetime @ Temperature:3000 hours @ 125°C; Operating Temperature Min:-40°C; RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cap, Aec-Q200, 220Uf, 35V, Alu Elec, Smd; Ae Capacitor Case Panasonic - 07AH6548 - Newark, An Avnet Company
Chicago, IL, United States
Cap, Aec-Q200, 220Uf, 35V, Alu Elec, Smd; Ae Capacitor Case Panasonic
07AH6548
Cap, Aec-Q200, 220Uf, 35V, Alu Elec, Smd; Ae Capacitor Case Panasonic 07AH6548
CAP, AEC-Q200, 220UF, 35V, ALU ELEC, SMD; AE Capacitor Case:Radial Can - SMD; Capacitance:220µF; Voltage Rating:35V; ESR:0.15ohm; Product Range:TC Series; Lifetime @ Temperature:3000 hours @ 125°C; Operating Temperature Min:-40°C; RoHS Compliant: Yes

CAP, AEC-Q200, 220UF, 35V, ALU ELEC, SMD; AE Capacitor Case:Radial Can - SMD; Capacitance:220µF; Voltage Rating:35V; ESR:0.15ohm; Product Range:TC Series; Lifetime @ Temperature:3000 hours @ 125°C; Operating Temperature Min:-40°C; RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Capacitors
Product Number 07AH6548
Product Name Cap, Aec-Q200, 220Uf, 35V, Alu Elec, Smd; Ae Capacitor Case Panasonic
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
Operating Temperature -40 to ? C (-40 to ? F)
Capacitance Range 220 microF
Unlock Full Specs
to access all available technical data

Similar Products

Film Capacitors - 113342 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Technology Film Capacitors
Applications Automotive; Analogue computing circuit, digital computing circuit, pulse network, timing, transformer, tuned circuit
View Details
Anti Vandal Sw, Spdt, 0.1A, 30Vdc, Qc; Product Range Schurter - 71AC4373 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
View Details
MIS Chip Capacitors - SC00680912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 6.80E-6 microF
View Details
6 suppliers
Aluminum Electrolytic Capacitors - 338-101C563U063CD2D-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Features Polarized
Operating Temperature -55 to 105 C (-67 to 221 F)
View Details
4 suppliers