Panasonic Capacitors EEETC1E221UP

Description
220uF 25V 410mA@100kHz 200mΩ@100kHz ±20% SMD,D8xL10.2mm Aluminum Electrolytic Capacitors - SMD ROHS
Datasheet
Description
220uF 25V 410mA@100kHz 200mΩ@100kHz ±20% SMD,D8xL10.2mm Aluminum Electrolytic Capacitors - SMD ROHS
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Capacitors EEETC1E221UP
220uF 25V 410mA@100kHz 200mΩ@100kHz ±20% SMD,D8xL10.2mm Aluminum Electrolytic Capacitors - SMD ROHS

220uF 25V 410mA@100kHz 200mΩ@100kHz ±20% SMD,D8xL10.2mm Aluminum Electrolytic Capacitors - SMD ROHS

Supplier's Site
Cap, 220Μf, 25V, Smd; Ae Capacitor Case Panasonic - 97Y1462 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 220Μf, 25V, Smd; Ae Capacitor Case Panasonic
97Y1462
Cap, 220Μf, 25V, Smd; Ae Capacitor Case Panasonic 97Y1462
CAP, 220µF, 25V, SMD; AE Capacitor Case:Radial Can - SMD; Capacitance:220µF; Voltage Rating:25V; ESR:0.2ohm; Product Range:TCU Series; Lifetime @ Temperature:3000 hours @ 125°C; Operating Temperature Min:-40°C; Operating Temperature RoHS Compliant: Yes

CAP, 220µF, 25V, SMD; AE Capacitor Case:Radial Can - SMD; Capacitance:220µF; Voltage Rating:25V; ESR:0.2ohm; Product Range:TCU Series; Lifetime @ Temperature:3000 hours @ 125°C; Operating Temperature Min:-40°C; Operating Temperature RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ODG (Origin Data Global) Newark, An Avnet Company
Product Category Capacitors Capacitors
Product Number EEETC1E221UP 97Y1462
Product Name Capacitors Cap, 220Μf, 25V, Smd; Ae Capacitor Case Panasonic
Technology Film Capacitors
Capacitance Type Fixed Fixed
RoHS Compliant Yes Yes
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to ? C (-40 to ? F)
Unlock Full Specs
to access all available technical data

Similar Products

Film Paper Film Capacitors - 104MACQRL150 - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Operating Temperature -55 to 85 C (-67 to 185 F)
View Details
4 suppliers
MIS Chip Capacitors - SC04701518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 4.70E-5 microF
View Details
7 suppliers
Ceramic Capacitors - 1763-0402N470J500NTTR-ND - DigiKey
Knowles Precision Devices
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Film Capacitors - 1725559 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Technology Film Capacitors
Applications Automotive
View Details