Panasonic Aluminium Capacitors EEETC1C101P

Description
Panasonic EEETC1C101P Capacitor
Request a Quote Datasheet
Description
Panasonic EEETC1C101P Capacitor
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminium Capacitors - 1331954 - RS Components, Ltd.
Corby, Northants, United Kingdom
Aluminium Capacitors
1331954
Aluminium Capacitors 1331954
Panasonic EEETC1C101P Capacitor

Panasonic EEETC1C101P Capacitor

Supplier's Site
Aluminium Capacitors - 1724482 - RS Components, Ltd.
Corby, Northants, United Kingdom
Aluminium Capacitors
1724482
Aluminium Capacitors 1724482
Al Electrolytic Capacitor TC 16V 100uF

Al Electrolytic Capacitor TC 16V 100uF

Supplier's Site
Capacitors - EEETC1C101P - ODG (Origin Data Global)
Shenzhen, China
Capacitors
EEETC1C101P
Capacitors EEETC1C101P
100uF 16V 410mA@100kHz 200mΩ@100kHz ±20% SMD,D8xL10.2mm Aluminum Electrolytic Capacitors - SMD ROHS

100uF 16V 410mA@100kHz 200mΩ@100kHz ±20% SMD,D8xL10.2mm Aluminum Electrolytic Capacitors - SMD ROHS

Supplier's Site
Cap, 100Μf, 16V, Smd; Ae Capacitor Case Panasonic - 97Y1452 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 100Μf, 16V, Smd; Ae Capacitor Case Panasonic
97Y1452
Cap, 100Μf, 16V, Smd; Ae Capacitor Case Panasonic 97Y1452
CAP, 100µF, 16V, SMD; AE Capacitor Case:Radial Can - SMD; Capacitance:100µF; Voltage Rating:16V; ESR:0.2ohm; Product Range:TC Series; Lifetime @ Temperature:3000 hours @ 125°C; Operating Temperature Min:-40°C; Operating Temperature RoHS Compliant: Yes

CAP, 100µF, 16V, SMD; AE Capacitor Case:Radial Can - SMD; Capacitance:100µF; Voltage Rating:16V; ESR:0.2ohm; Product Range:TC Series; Lifetime @ Temperature:3000 hours @ 125°C; Operating Temperature Min:-40°C; Operating Temperature RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. ODG (Origin Data Global) Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors
Product Number 1331954 EEETC1C101P 97Y1452
Product Name Aluminium Capacitors Capacitors Cap, 100Μf, 16V, Smd; Ae Capacitor Case Panasonic
Capacitance Type Fixed Fixed Fixed
RoHS Compliant Yes Yes Yes
Electrolytic Capacitors Aluminum Electrolytic; Electrolytic
Technology Film Capacitors
Configuration / Form Factor Chip Capacitor
Unlock Full Specs
to access all available technical data

Similar Products

Polyester film capacitor - W27(CL21S series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Film Capacitors - 1725484 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Technology Film Capacitors
Applications Automotive
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-426-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 270000 microF
View Details
Aluminum Electrolytic Capacitors - 336AVD035MER-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Features Polarized
View Details
2 suppliers