Panasonic Cap, 470Μf, 10V, Smd; Ae Capacitor Case Panasonic EEETC1A471P

Description
CAP, 470µF, 10V, SMD; AE Capacitor Case:Radial Can - SMD; Capacitance:470µF; Voltage Rating:10V; ESR:0.15ohm; Product Range:TC Series; Lifetime @ Temperature:3000 hours @ 125°C; Operating Temperature Min:-40°C; Operating Temperature RoHS Compliant: Yes
Datasheet
Description
CAP, 470µF, 10V, SMD; AE Capacitor Case:Radial Can - SMD; Capacitance:470µF; Voltage Rating:10V; ESR:0.15ohm; Product Range:TC Series; Lifetime @ Temperature:3000 hours @ 125°C; Operating Temperature Min:-40°C; Operating Temperature RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cap, 470Μf, 10V, Smd; Ae Capacitor Case Panasonic - 97Y1448 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 470Μf, 10V, Smd; Ae Capacitor Case Panasonic
97Y1448
Cap, 470Μf, 10V, Smd; Ae Capacitor Case Panasonic 97Y1448
CAP, 470µF, 10V, SMD; AE Capacitor Case:Radial Can - SMD; Capacitance:470µF; Voltage Rating:10V; ESR:0.15ohm; Product Range:TC Series; Lifetime @ Temperature:3000 hours @ 125°C; Operating Temperature Min:-40°C; Operating Temperature RoHS Compliant: Yes

CAP, 470µF, 10V, SMD; AE Capacitor Case:Radial Can - SMD; Capacitance:470µF; Voltage Rating:10V; ESR:0.15ohm; Product Range:TC Series; Lifetime @ Temperature:3000 hours @ 125°C; Operating Temperature Min:-40°C; Operating Temperature RoHS Compliant: Yes

Supplier's Site Datasheet
Capacitors - EEETC1A471P - ODG (Origin Data Global)
Shenzhen, China
Capacitors
EEETC1A471P
Capacitors EEETC1A471P
470uF 10V 750mA@100kHz 150mΩ@100kHz ±20% SMD,D10xL10.2mm Aluminum Electrolytic Capacitors - SMD ROHS

470uF 10V 750mA@100kHz 150mΩ@100kHz ±20% SMD,D10xL10.2mm Aluminum Electrolytic Capacitors - SMD ROHS

Supplier's Site

Technical Specifications

  Newark, An Avnet Company ODG (Origin Data Global)
Product Category Capacitors Capacitors
Product Number 97Y1448 EEETC1A471P
Product Name Cap, 470Μf, 10V, Smd; Ae Capacitor Case Panasonic Capacitors
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed Fixed
RoHS Compliant Yes Yes
Operating Temperature -40 to ? C (-40 to ? F)
Capacitance Range 470 microF
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-423-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 90000 microF
View Details
Ceramic Capacitors - C11CF0R4B-9ZN-X1T - ODG (Origin Data Global)
Specs
Configuration / Form Factor Chip Capacitor; Surface Mount, MLCC
Technology Film Capacitors
Applications High Frequency; RF / Microwave
View Details
Film Capacitors - 2002-105MPW400K - New Yorker Electronics Co., Inc.
Specs
Technology Film Capacitors
Metallized Dielectric Metallized Dielectric
Capacitance Type Fixed
View Details
4 suppliers
Polypropylene film capacitor - W32(CBB21B series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details