The Panasonic aluminum electrolytic capacitor, part number 21AJ9954, has a capacitance of 10 µF and a rated voltage of 10 V. It is designed for surface mount applications and is compliant with RoHS standards. The capacitor features a low profile with a maximum height of 5.5 mm and is suitable for a temperature range of -40 °C to +105 °C. It has an endurance rating of 2000 hours at 105 °C and a capacitance tolerance of ±20% at 120 Hz and +20 °C. The leakage current is specified to be less than 0.01 CV or 3 µA after 2 minutes. This component is appropriate for applications requiring reliable performance in compact designs.
10uF 10V 20mA@120Hz ±20% SMD,D4xL5.8mm Aluminum Electrolytic Capacitors - SMD ROHS
CAP, 10UF, 10V, ALU ELEC, SMD ROHS COMPLIANT: YES
10uF 10V 20mA@120Hz ±20% SMD,D4xL5.8mm Aluminum Electrolytic Capacitors - SMD ROHS
| ODG (Origin Data Global) | Newark, An Avnet Company | LCSC Electronics Technology (HK) Limited | |
|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors |
| Product Number | EEEHP1A100R | 21AJ9954 | EEEHP1A100R |
| Product Name | Capacitors | Cap, 10Uf, 10V, Alu Elec, Smd Rohs Compliant Panasonic | Capacitors >> Aluminum Electrolytic Capacitors - SMD |
| Technology | Film Capacitors | ||
| Capacitance Type | Fixed | Fixed | Fixed |
| RoHS Compliant | Yes | Yes | Yes |
| Packing Method | Tape Reel | ||
| Configuration / Form Factor | Chip Capacitor |