Panasonic Cap, 47Μf, 35V, Smd; Ae Capacitor Case Panasonic EEEHDV470XAP

Description
CAP, 47µF, 35V, SMD; AE Capacitor Case:Radial Can - SMD; Capacitance:47µF; Voltage Rating:35V; ESR:-; Product Range:HD Series; Lifetime @ Temperature:5000 hours @ 105°C; Operating Temperature Min:-40°C; Operating Temperature RoHS Compliant: Yes
Datasheet
Description
CAP, 47µF, 35V, SMD; AE Capacitor Case:Radial Can - SMD; Capacitance:47µF; Voltage Rating:35V; ESR:-; Product Range:HD Series; Lifetime @ Temperature:5000 hours @ 105°C; Operating Temperature Min:-40°C; Operating Temperature RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cap, 47Μf, 35V, Smd; Ae Capacitor Case Panasonic - 47AC4747 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 47Μf, 35V, Smd; Ae Capacitor Case Panasonic
47AC4747
Cap, 47Μf, 35V, Smd; Ae Capacitor Case Panasonic 47AC4747
CAP, 47µF, 35V, SMD; AE Capacitor Case:Radial Can - SMD; Capacitance:47µF; Voltage Rating:35V; ESR:-; Product Range:HD Series; Lifetime @ Temperature:5000 hours @ 105°C; Operating Temperature Min:-40°C; Operating Temperature RoHS Compliant: Yes

CAP, 47µF, 35V, SMD; AE Capacitor Case:Radial Can - SMD; Capacitance:47µF; Voltage Rating:35V; ESR:-; Product Range:HD Series; Lifetime @ Temperature:5000 hours @ 105°C; Operating Temperature Min:-40°C; Operating Temperature RoHS Compliant: Yes

Supplier's Site
Cap, 47Μf, 35V, Smd; Ae Capacitor Case Panasonic - 51AC8963 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 47Μf, 35V, Smd; Ae Capacitor Case Panasonic
51AC8963
Cap, 47Μf, 35V, Smd; Ae Capacitor Case Panasonic 51AC8963
CAP, 47µF, 35V, SMD; AE Capacitor Case:Radial Can - SMD; Capacitance:47µF; Voltage Rating:35V; ESR:-; Product Range:HD Series; Lifetime @ Temperature:5000 hours @ 105°C; Operating Temperature Min:-40°C; Operating Temperature RoHS Compliant: Yes

CAP, 47µF, 35V, SMD; AE Capacitor Case:Radial Can - SMD; Capacitance:47µF; Voltage Rating:35V; ESR:-; Product Range:HD Series; Lifetime @ Temperature:5000 hours @ 105°C; Operating Temperature Min:-40°C; Operating Temperature RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Capacitors
Product Number 47AC4747
Product Name Cap, 47Μf, 35V, Smd; Ae Capacitor Case Panasonic
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
Operating Temperature -40 to ? C (-40 to ? F)
Capacitance Range 47 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminium Capacitors - 1701153 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-429-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 520000 microF
View Details
Aluminum Electrolytic Capacitors - 2002-101172U100AJ2A - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
2 suppliers
MIS Chip Capacitors - SC06801518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 6.80E-5 microF
View Details
7 suppliers