Panasonic Aluminium Capacitors EEEHD1V221AP

Description
Hybrid EEEHD1V221AP Capacitor
Request a Quote
Description
Hybrid EEEHD1V221AP Capacitor
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Aluminium Capacitors - 569219 - RS Components, Ltd.
Corby, Northants, United Kingdom
Aluminium Capacitors
569219
Aluminium Capacitors 569219
Hybrid EEEHD1V221AP Capacitor

Hybrid EEEHD1V221AP Capacitor

Supplier's Site
Aluminium Capacitors - 1071037 - RS Components, Ltd.
Corby, Northants, United Kingdom
Aluminium Capacitors
1071037
Aluminium Capacitors 1071037
Hybrid EEEHD1V221AP Capacitor

Hybrid EEEHD1V221AP Capacitor

Supplier's Site
Cap, 220Μf, 35V, Smd; Ae Capacitor Case Panasonic - 47AC4762 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 220Μf, 35V, Smd; Ae Capacitor Case Panasonic
47AC4762
Cap, 220Μf, 35V, Smd; Ae Capacitor Case Panasonic 47AC4762
CAP, 220µF, 35V, SMD; AE Capacitor Case:Radial Can - SMD; Capacitance:220µF; Voltage Rating:35V; ESR:-; Product Range:HD Series; Lifetime @ Temperature:5000 hours @ 105°C; Operating Temperature Min:-40°C; Operating Temperature RoHS Compliant: Yes

CAP, 220µF, 35V, SMD; AE Capacitor Case:Radial Can - SMD; Capacitance:220µF; Voltage Rating:35V; ESR:-; Product Range:HD Series; Lifetime @ Temperature:5000 hours @ 105°C; Operating Temperature Min:-40°C; Operating Temperature RoHS Compliant: Yes

Supplier's Site
Capacitors EEEHD1V221AP
220uF 35V 220mA@120Hz ±20% SMD,D10xL10.2mm Aluminum Electrolytic Capacitors - SMD ROHS

220uF 35V 220mA@120Hz ±20% SMD,D10xL10.2mm Aluminum Electrolytic Capacitors - SMD ROHS

Supplier's Site

Technical Specifications

  RS Components, Ltd. Newark, An Avnet Company ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors
Product Number 569219 47AC4762 EEEHD1V221AP
Product Name Aluminium Capacitors Cap, 220Μf, 35V, Smd; Ae Capacitor Case Panasonic Capacitors
Capacitance Type Fixed Fixed Fixed
RoHS Compliant Yes Yes Yes
Features Polarized
Electrolytic Capacitors Aluminum Electrolytic; Electrolytic
Configuration / Form Factor Chip Capacitor
Unlock Full Specs
to access all available technical data

Similar Products

Aluminium Capacitors - 1701317 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Power Entry Mod W/ Filter, C14, 2A, 250V; Current Rating Schurter - 23B4504 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.0680 microF
View Details
Ceramic Capacitors - 1763-0504N221J101P-ND - DigiKey
Knowles Precision Devices
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Polyester film capacitor - W20(CL20T series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details