Panasonic Aluminium Capacitors EEEHD1V220AP

Description
Hybrid EEEHD1V220AP Capacitor
Request a Quote Datasheet
Description
Hybrid EEEHD1V220AP Capacitor
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminium Capacitors - 569322 - RS Components, Ltd.
Corby, Northants, United Kingdom
Aluminium Capacitors
569322
Aluminium Capacitors 569322
Hybrid EEEHD1V220AP Capacitor

Hybrid EEEHD1V220AP Capacitor

Supplier's Site
Aluminium Capacitors - 569322P - RS Components, Ltd.
Corby, Northants, United Kingdom
Aluminium Capacitors
569322P
Aluminium Capacitors 569322P
Hybrid EEEHD1V220AP Capacitor

Hybrid EEEHD1V220AP Capacitor

Supplier's Site
Aluminium Capacitors - 1071045 - RS Components, Ltd.
Corby, Northants, United Kingdom
Aluminium Capacitors
1071045
Aluminium Capacitors 1071045
Hybrid EEEHD1V220AP Capacitor

Hybrid EEEHD1V220AP Capacitor

Supplier's Site
Cap, 22Μf, 35V, Radial, Smd; Ae Capacitor Case Panasonic - 62W7193 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 22Μf, 35V, Radial, Smd; Ae Capacitor Case Panasonic
62W7193
Cap, 22Μf, 35V, Radial, Smd; Ae Capacitor Case Panasonic 62W7193
CAP, 22µF, 35V, RADIAL, SMD; AE Capacitor Case:Radial Can - SMD; Capacitance:22µF; Voltage Rating:35V; ESR:-; Product Range:HD Series; Lifetime @ Temperature:5000 hours @ 105°C; Operating Temperature Min:-40°C; Operating Temperature RoHS Compliant: Yes

CAP, 22µF, 35V, RADIAL, SMD; AE Capacitor Case:Radial Can - SMD; Capacitance:22µF; Voltage Rating:35V; ESR:-; Product Range:HD Series; Lifetime @ Temperature:5000 hours @ 105°C; Operating Temperature Min:-40°C; Operating Temperature RoHS Compliant: Yes

Supplier's Site Datasheet
Capacitors EEEHD1V220AP
22uF 35V 55mA@120Hz ±20% SMD,D6.3xL5.8mm Aluminum Electrolytic Capacitors - SMD ROHS

22uF 35V 55mA@120Hz ±20% SMD,D6.3xL5.8mm Aluminum Electrolytic Capacitors - SMD ROHS

Supplier's Site
CAPACITOR; ALUMINUM ELECTROLYTIC; ECAP SMD 22UF 35V D CASE - 70068294 - Allied Electronics, Inc.
Fort Worth, TX, USA
CAPACITOR; ALUMINUM ELECTROLYTIC; ECAP SMD 22UF 35V D CASE
70068294
CAPACITOR; ALUMINUM ELECTROLYTIC; ECAP SMD 22UF 35V D CASE 70068294
CAPACITOR; ALUMINUM ELECTROLYTIC; ECAP SMD 22UF 35V D CASE

CAPACITOR; ALUMINUM ELECTROLYTIC; ECAP SMD 22UF 35V D CASE

Supplier's Site

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. Newark, An Avnet Company ODG (Origin Data Global) Allied Electronics, Inc.
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 569322 569322P 62W7193 EEEHD1V220AP 70068294
Product Name Aluminium Capacitors Aluminium Capacitors Cap, 22Μf, 35V, Radial, Smd; Ae Capacitor Case Panasonic Capacitors CAPACITOR; ALUMINUM ELECTROLYTIC; ECAP SMD 22UF 35V D CASE
Capacitance Type Fixed Fixed Fixed Fixed
RoHS Compliant Yes Yes Yes Yes
Features Polarized
Electrolytic Capacitors Aluminum Electrolytic; Electrolytic Aluminum Electrolytic Aluminum Electrolytic
Capacitance Range 22 microF 22 microF 22 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic Capacitor - 101122U075AA2A - Richardson RFPD
Specs
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 1200 microF
View Details
4 suppliers
MIS Chip Capacitors - SC10002430 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-4 microF
View Details
6 suppliers
Ceramic Capacitors - 1608-050525001P50BQTAF9LMDKR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Film Capacitors - 116228 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Technology Film Capacitors
Applications Automotive; Telephone equipment
View Details