Panasonic Cap, 10Μf, 63V, Radial, Smd; Ae Capacitor Case Panasonic EEEHD1J100P

Description
CAP, 10µF, 63V, RADIAL, SMD; AE Capacitor Case:Radial Can - SMD; Capacitance:10µF; Voltage Rating:63V; ESR:-; Product Range:HD Series; Lifetime @ Temperature:5000 hours @ 105°C; Operating Temperature Min:-40°C; Operating Temperature RoHS Compliant: Yes
Datasheet
Description
CAP, 10µF, 63V, RADIAL, SMD; AE Capacitor Case:Radial Can - SMD; Capacitance:10µF; Voltage Rating:63V; ESR:-; Product Range:HD Series; Lifetime @ Temperature:5000 hours @ 105°C; Operating Temperature Min:-40°C; Operating Temperature RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cap, 10Μf, 63V, Radial, Smd; Ae Capacitor Case Panasonic - 62W7188 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 10Μf, 63V, Radial, Smd; Ae Capacitor Case Panasonic
62W7188
Cap, 10Μf, 63V, Radial, Smd; Ae Capacitor Case Panasonic 62W7188
CAP, 10µF, 63V, RADIAL, SMD; AE Capacitor Case:Radial Can - SMD; Capacitance:10µF; Voltage Rating:63V; ESR:-; Product Range:HD Series; Lifetime @ Temperature:5000 hours @ 105°C; Operating Temperature Min:-40°C; Operating Temperature RoHS Compliant: Yes

CAP, 10µF, 63V, RADIAL, SMD; AE Capacitor Case:Radial Can - SMD; Capacitance:10µF; Voltage Rating:63V; ESR:-; Product Range:HD Series; Lifetime @ Temperature:5000 hours @ 105°C; Operating Temperature Min:-40°C; Operating Temperature RoHS Compliant: Yes

Supplier's Site Datasheet
Cap, 10Μf, 63V, Smd; Ae Capacitor Case Panasonic - 47AC4760 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 10Μf, 63V, Smd; Ae Capacitor Case Panasonic
47AC4760
Cap, 10Μf, 63V, Smd; Ae Capacitor Case Panasonic 47AC4760
CAP, 10µF, 63V, SMD; AE Capacitor Case:Radial Can - SMD; Capacitance:10µF; Voltage Rating:63V; ESR:-; Product Range:HD Series; Lifetime @ Temperature:5000 hours @ 105°C; Operating Temperature Min:-40°C; Operating Temperature RoHS Compliant: Yes

CAP, 10µF, 63V, SMD; AE Capacitor Case:Radial Can - SMD; Capacitance:10µF; Voltage Rating:63V; ESR:-; Product Range:HD Series; Lifetime @ Temperature:5000 hours @ 105°C; Operating Temperature Min:-40°C; Operating Temperature RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company
Product Category Capacitors Capacitors
Product Number 62W7188 47AC4760
Product Name Cap, 10Μf, 63V, Radial, Smd; Ae Capacitor Case Panasonic Cap, 10Μf, 63V, Smd; Ae Capacitor Case Panasonic
Configuration / Form Factor Leaded Capacitor; Chip Capacitor Chip Capacitor
Capacitance Type Fixed Fixed
RoHS Compliant Yes Yes
Operating Temperature -40 to ? C (-40 to ? F) -40 to ? C (-40 to ? F)
Capacitance Range 10 microF 10 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 101C333U030EH2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Ceramic Capacitors - 1608-0402J2500220FHTTR-ND - DigiKey
Knowles Precision Devices
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 150 C (-67 to 302 F)
View Details
Aluminium Capacitors - 1701181 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Metallized Polypropylene Film Interference Suppression Capacitor (Class X1) - W45( X1 480VAC series) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply; Photovoltaics, energy storage, smart meters and more.
View Details