Panasonic Capacitors EEEHD1H220P

Description
22uF 50V 50mA@100kHz 2Ω@100kHz ±20% SMD,D8xL6.2mm Aluminum Electrolytic Capacitors - SMD ROHS
Datasheet
Description
22uF 50V 50mA@100kHz 2Ω@100kHz ±20% SMD,D8xL6.2mm Aluminum Electrolytic Capacitors - SMD ROHS
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Capacitors - EEEHD1H220P - ODG (Origin Data Global)
Shenzhen, China
Capacitors
EEEHD1H220P
Capacitors EEEHD1H220P
22uF 50V 50mA@100kHz 2Ω@100kHz ±20% SMD,D8xL6.2mm Aluminum Electrolytic Capacitors - SMD ROHS

22uF 50V 50mA@100kHz 2Ω@100kHz ±20% SMD,D8xL6.2mm Aluminum Electrolytic Capacitors - SMD ROHS

Supplier's Site
Cap, Alu Elec, Aec-Q200, 22Uf, 50V, Smd; Capacitor Case / Package Panasonic - 62W7185 - Newark, An Avnet Company
Chicago, IL, United States
Cap, Alu Elec, Aec-Q200, 22Uf, 50V, Smd; Capacitor Case / Package Panasonic
62W7185
Cap, Alu Elec, Aec-Q200, 22Uf, 50V, Smd; Capacitor Case / Package Panasonic 62W7185
CAP, ALU ELEC, AEC-Q200, 22UF, 50V, SMD; Capacitor Case / Package:Radial Can - SMD; Capacitance:22µF; Voltage(DC):50V; ESR:-; Lifetime @ Temperature:5000 hours @ 105°C; Polarity:Polar; Product Range:HD Series; Product Diameter:8mm RoHS Compliant: Yes

CAP, ALU ELEC, AEC-Q200, 22UF, 50V, SMD; Capacitor Case / Package:Radial Can - SMD; Capacitance:22µF; Voltage(DC):50V; ESR:-; Lifetime @ Temperature:5000 hours @ 105°C; Polarity:Polar; Product Range:HD Series; Product Diameter:8mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ODG (Origin Data Global) Newark, An Avnet Company
Product Category Capacitors Capacitors
Product Number EEEHD1H220P 62W7185
Product Name Capacitors Cap, Alu Elec, Aec-Q200, 22Uf, 50V, Smd; Capacitor Case / Package Panasonic
Technology Film Capacitors
Capacitance Type Fixed Fixed
RoHS Compliant Yes Yes
Features Polarized
Unlock Full Specs
to access all available technical data

Similar Products

Film Paper Film Capacitors - 105RSB152K2JA - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Silicon Capacitors - 863-1821-ND - DigiKey
Skyworks Solutions, Inc.
Specs
Operating Temperature -65 to 200 C (-85 to 392 F)
Capacitance Tolerance 20 (+/- %)
Packing Method Bulk
View Details
2 suppliers
Ceramic Capacitors - C11CF2R0B-9ZN-X1T - ODG (Origin Data Global)
Specs
Configuration / Form Factor Chip Capacitor; Surface Mount, MLCC
Technology Film Capacitors
Applications High Frequency; RF / Microwave
View Details
Film Capacitors - 1725798 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Technology Film Capacitors
Applications Automotive
View Details