Panasonic Cap, 47Μf, 25V, Smd; Ae Capacitor Case Panasonic EEEHD1E470AP

Description
CAP, 47µF, 25V, SMD; AE Capacitor Case:Radial Can - SMD; Capacitance:47µF; Voltage Rating:25V; ESR:-; Product Range:HD Series; Lifetime @ Temperature:5000 hours @ 105°C; Operating Temperature Min:-40°C; Operating Temperature RoHS Compliant: Yes
Datasheet
Description
CAP, 47µF, 25V, SMD; AE Capacitor Case:Radial Can - SMD; Capacitance:47µF; Voltage Rating:25V; ESR:-; Product Range:HD Series; Lifetime @ Temperature:5000 hours @ 105°C; Operating Temperature Min:-40°C; Operating Temperature RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cap, 47Μf, 25V, Smd; Ae Capacitor Case Panasonic - 47AC4754 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 47Μf, 25V, Smd; Ae Capacitor Case Panasonic
47AC4754
Cap, 47Μf, 25V, Smd; Ae Capacitor Case Panasonic 47AC4754
CAP, 47µF, 25V, SMD; AE Capacitor Case:Radial Can - SMD; Capacitance:47µF; Voltage Rating:25V; ESR:-; Product Range:HD Series; Lifetime @ Temperature:5000 hours @ 105°C; Operating Temperature Min:-40°C; Operating Temperature RoHS Compliant: Yes

CAP, 47µF, 25V, SMD; AE Capacitor Case:Radial Can - SMD; Capacitance:47µF; Voltage Rating:25V; ESR:-; Product Range:HD Series; Lifetime @ Temperature:5000 hours @ 105°C; Operating Temperature Min:-40°C; Operating Temperature RoHS Compliant: Yes

Supplier's Site Datasheet
Cap, 47Μf, 25V, Radial, Smd; Ae Capacitor Case Panasonic - 62W7179 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 47Μf, 25V, Radial, Smd; Ae Capacitor Case Panasonic
62W7179
Cap, 47Μf, 25V, Radial, Smd; Ae Capacitor Case Panasonic 62W7179
CAP, 47µF, 25V, RADIAL, SMD; AE Capacitor Case:Radial Can - SMD; Capacitance:47µF; Voltage Rating:25V; ESR:-; Product Range:HD Series; Lifetime @ Temperature:5000 hours @ 105°C; Operating Temperature Min:-40°C; Operating Temperature RoHS Compliant: Yes

CAP, 47µF, 25V, RADIAL, SMD; AE Capacitor Case:Radial Can - SMD; Capacitance:47µF; Voltage Rating:25V; ESR:-; Product Range:HD Series; Lifetime @ Temperature:5000 hours @ 105°C; Operating Temperature Min:-40°C; Operating Temperature RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company
Product Category Capacitors Capacitors
Product Number 47AC4754 62W7179
Product Name Cap, 47Μf, 25V, Smd; Ae Capacitor Case Panasonic Cap, 47Μf, 25V, Radial, Smd; Ae Capacitor Case Panasonic
Configuration / Form Factor Chip Capacitor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed Fixed
RoHS Compliant Yes Yes
Operating Temperature -40 to ? C (-40 to ? F) -40 to ? C (-40 to ? F)
Capacitance Range 47 microF 47 microF
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Module, Plug, 2A; Connector Type Schurter - 16J2206 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Ceramic Capacitors - 0603J0100561FCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Aluminum Electrolytic - 101C124U025CJ2D - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
5 suppliers
Polypropylene film capacitor - W32(CBB21B series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details