Hybrid EEEHD1E100AR Capacitor
Hybrid EEEHD1E100AR Capacitor
Hybrid EEEHD1E100AR Capacitor
CAP, ALU ELEC, AEC-Q200, 10UF, 25V, SMD; Capacitor Case / Package:Radial Can - SMD; Capacitance:10µF; Voltage(DC):25V; ESR:-; Lifetime @ Temperature:5000 hours @ 105°C; Polarity:Polar; Product Range:HD Series; Product Diameter:5mm RoHS Compliant: Yes
CAP, 10µF, 25V, SMD; AE Capacitor Case:Radial Can - SMD; Capacitance:10µF; Voltage Rating:25V; ESR:-; Product Range:HD Series; Lifetime @ Temperature:5000 hours @ 105°C; Operating Temperature Min:-40°C; Operating Temperature RoHS Compliant: Yes
10uF 25V 28mA@120Hz ±20% SMD,D5xL5.8mm Aluminum Electrolytic Capacitors - SMD ROHS
10uF 25V 28mA@120Hz ±20% SMD,D5xL5.8mm Aluminum Electrolytic Capacitors - SMD ROHS
| RS Components, Ltd. | RS Components, Ltd. | Newark, An Avnet Company | Newark, An Avnet Company | ODG (Origin Data Global) | LCSC Electronics Technology (HK) Limited | |
|---|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 569293 | 569293P | 62W7173 | 47AC4750 | EEEHD1E100AR | EEEHD1E100AR |
| Product Name | Aluminium Capacitors | Aluminium Capacitors | Cap, Alu Elec, Aec-Q200, 10Uf, 25V, Smd; Capacitor Case / Package Panasonic | Cap, 10Μf, 25V, Smd; Ae Capacitor Case Panasonic | Capacitors | Capacitors >> Aluminum Electrolytic Capacitors - SMD |
| Capacitance Type | Fixed | Fixed | Fixed | Fixed | Fixed | Fixed |
| RoHS Compliant | Yes | Yes | Yes | Yes | Yes | Yes |
| Features | Polarized | Polarized | ||||
| Electrolytic Capacitors | Aluminum Electrolytic; Electrolytic | Aluminum Electrolytic | Aluminum Electrolytic | |||
| Capacitance Range | 10 microF | 10 microF | 10 microF | 10 microF |