CAP, 470µF, 16V, RADIAL, SMD; AE Capacitor Case:Radial Can - SMD; Capacitance:470µF; Voltage Rating:16V; ESR:-; Product Range:HD Series; Lifetime @ Temperature:5000 hours @ 105°C; Operating Temperature Min:-40°C; Operating RoHS Compliant: Yes
470uF 16V 340mA@120Hz ±20% SMD,D10xL10.2mm Aluminum Electrolytic Capacitors - SMD ROHS
470uF 16V 340mA@120Hz ±20% SMD,D10xL10.2mm Aluminum Electrolytic Capacitors - SMD ROHS
| Newark, An Avnet Company | ODG (Origin Data Global) | LCSC Electronics Technology (HK) Limited | |
|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors |
| Product Number | 62W7172 | EEEHD1C471AP | EEEHD1C471AP |
| Product Name | Cap, 470Μf, 16V, Radial, Smd; Ae Capacitor Case Panasonic | Capacitors | Capacitors >> Aluminum Electrolytic Capacitors - SMD |
| Configuration / Form Factor | Leaded Capacitor; Chip Capacitor | Chip Capacitor | |
| Capacitance Type | Fixed | Fixed | Fixed |
| RoHS Compliant | Yes | Yes | Yes |
| Operating Temperature | -40 to ? C (-40 to ? F) | -40 to 105 C (-40 to 221 F) | |
| Capacitance Range | 470 microF | 470 microF |