Hybrid EEEHD1C470AP Capacitor
Hybrid EEEHD1C470AP Capacitor
47uF 16V 70mA@120Hz ±20% SMD,D6.3xL5.8mm Aluminum Electrolytic Capacitors - SMD ROHS
47uF 16V 70mA@120Hz ±20% SMD,D6.3xL5.8mm Aluminum Electrolytic Capacitors - SMD ROHS
CAP, ALU ELEC, AEC-Q200, 47UF, 16V, SMD; Capacitor Case / Package:Radial Can - SMD; Capacitance:47µF; Voltage(DC):16V; ESR:-; Lifetime @ Temperature:5000 hours @ 105°C; Polarity:Polar; Product Range:HD Series; Product Diameter:6.3mm RoHS Compliant: Yes
| RS Components, Ltd. | ODG (Origin Data Global) | LCSC Electronics Technology (HK) Limited | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 569394 | EEEHD1C470AP | EEEHD1C470AP | 62W7171 |
| Product Name | Aluminium Capacitors | Capacitors | Capacitors >> Aluminum Electrolytic Capacitors - SMD | Cap, Alu Elec, Aec-Q200, 47Uf, 16V, Smd; Capacitor Case / Package Panasonic |
| Capacitance Type | Fixed | Fixed | Fixed | Fixed |
| RoHS Compliant | Yes | Yes | Yes | Yes |
| Features | Polarized | Polarized | ||
| Electrolytic Capacitors | Aluminum Electrolytic; Electrolytic | Aluminum Electrolytic | ||
| Technology | Film Capacitors |