Panasonic Aluminium Capacitors EEEHD1C100AR

Description
Hybrid EEEHD1C100AR
Request a Quote Datasheet
Description
Hybrid EEEHD1C100AR
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminium Capacitors - 569124 - RS Components, Ltd.
Corby, Northants, United Kingdom
Aluminium Capacitors
569124
Aluminium Capacitors 569124
Hybrid EEEHD1C100AR

Hybrid EEEHD1C100AR

Supplier's Site
Aluminium Capacitors - 569124P - RS Components, Ltd.
Corby, Northants, United Kingdom
Aluminium Capacitors
569124P
Aluminium Capacitors 569124P
Hybrid EEEHD1C100AR

Hybrid EEEHD1C100AR

Supplier's Site
Aluminium Capacitors - 1071031 - RS Components, Ltd.
Corby, Northants, United Kingdom
Aluminium Capacitors
1071031
Aluminium Capacitors 1071031
Hybrid EEEHD1C100AR

Hybrid EEEHD1C100AR

Supplier's Site
Singapore, Singapore
Automotive SMD 10uF 16V Capacitor
58-EEEHD1C100AR
Automotive SMD 10uF 16V Capacitor 58-EEEHD1C100AR
Cap Aluminum Lytic 10uF 16V 20% (4 X 5.8mm) SMD 28mA 5000h 105°C Automotive T/R Product overview: EEEHD1C100AR from Panasonic is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, SMD, 10uF, 16V, 28mA. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, Automotive, SMD, 10uF, 16V, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-EEEHD1C100AR can be used for catalog matching and distributor lookup.

Cap Aluminum Lytic 10uF 16V 20% (4 X 5.8mm) SMD 28mA 5000h 105°C Automotive T/R Product overview: EEEHD1C100AR from Panasonic is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, SMD, 10uF, 16V, 28mA. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, Automotive, SMD, 10uF, 16V, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-EEEHD1C100AR can be used for catalog matching and distributor lookup.

Supplier's Site
Aluminum Capacitors - EEEHD1C100AR - 1008568-EEEHD1C100AR - Win Source Electronics
Laguna Hills, CA, United States
Aluminum Capacitors - EEEHD1C100AR
1008568-EEEHD1C100AR
Aluminum Capacitors - EEEHD1C100AR 1008568-EEEHD1C100AR
Manufacturer: Panasonic Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1008568-EEEHD1C100AR Packaging: Cut Tape (CT) Features: General Purpose Termination: SMD/SMT Voltage Rating: 16 V Length: 5.5 mm Voltage: 16 V Height - Seated (Max): 5.7912 mm Contact Plating: Tin Mounting: SMD (SMT) Capacitance: 10 µF Tolerance: 20 % Impedance: 12 Ω Polarity: Polar Leakage Current: 3 µA ESR (Equivalent Series Resistance): 12 Ω Ripple Current: 28 mA Height: 5.8 mm Number of Pins: 2 Diameter: 4 mm Dissipation Factor: 0.2 % Categories: Aluminum Capacitors Case / Package: Radial Alternative Parts (Cross-Reference): EEE-HB1C100R; EEE-HC1C100R; EEE-HB1C100AR; AVS106M16B12T-F; AVS106M16B12B-F; UUL1C100MCL1GSEEE-HD 1C100AR; EEE-HD1C100AR.; Popularity: Low Fake Threat In the Open Market: 53 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 105 °C Lead Free: Yes Mount: PCB, Surface Mount RoHS: Compliant Radiation Hardening: No Min Operating Temperature: -40 °C Voltage Rating (DC): 16 V REACH SVHC: No SVHC Lead Pitch: 1 mm Life (Hours): 5000 hours Ripple Current (AC): 28 mA

Manufacturer: Panasonic
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1008568-EEEHD1C100AR
Packaging: Cut Tape (CT)
Features: General Purpose
Termination: SMD/SMT
Voltage Rating: 16 V
Length: 5.5 mm
Voltage: 16 V
Height - Seated (Max): 5.7912 mm
Contact Plating: Tin
Mounting: SMD (SMT)
Capacitance: 10 µF
Tolerance: 20 %
Impedance: 12 Ω
Polarity: Polar
Leakage Current: 3 µA
ESR (Equivalent Series Resistance): 12 Ω
Ripple Current: 28 mA
Height: 5.8 mm
Number of Pins: 2
Diameter: 4 mm
Dissipation Factor: 0.2 %
Categories: Aluminum Capacitors
Case / Package: Radial
Alternative Parts (Cross-Reference): EEE-HB1C100R; EEE-HC1C100R; EEE-HB1C100AR; AVS106M16B12T-F; AVS106M16B12B-F; UUL1C100MCL1GSEEE-HD1C100AR; EEE-HD1C100AR.;
Popularity: Low
Fake Threat In the Open Market: 53 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 105 °C
Lead Free: Yes
Mount: PCB, Surface Mount
RoHS: Compliant
Radiation Hardening: No
Min Operating Temperature: -40 °C
Voltage Rating (DC): 16 V
REACH SVHC: No SVHC
Lead Pitch: 1 mm
Life (Hours): 5000 hours
Ripple Current (AC): 28 mA

Buy Now
Futian, Shenzhen, China
Capacitors >> Aluminum Electrolytic Capacitors - SMD
EEEHD1C100AR
Capacitors >> Aluminum Electrolytic Capacitors - SMD EEEHD1C100AR
10uF 16V 28mA@120Hz ±20% SMD,D4xL5.8mm Aluminum Electrolytic Capacitors - SMD ROHS

10uF 16V 28mA@120Hz ±20% SMD,D4xL5.8mm Aluminum Electrolytic Capacitors - SMD ROHS

Supplier's Site Datasheet
CAPACITOR; ALUMINUM ELECTROLYTIC; ECAP SMD 10UF 16V B CASE - 70068286 - Allied Electronics, Inc.
Fort Worth, TX, USA
CAPACITOR; ALUMINUM ELECTROLYTIC; ECAP SMD 10UF 16V B CASE
70068286
CAPACITOR; ALUMINUM ELECTROLYTIC; ECAP SMD 10UF 16V B CASE 70068286
CAPACITOR; ALUMINUM ELECTROLYTIC; ECAP SMD 10UF 16V B CASE

CAPACITOR; ALUMINUM ELECTROLYTIC; ECAP SMD 10UF 16V B CASE

Supplier's Site
Cap, 10Μf, 16V, Smd; Ae Capacitor Case Panasonic - 17AC6796 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 10Μf, 16V, Smd; Ae Capacitor Case Panasonic
17AC6796
Cap, 10Μf, 16V, Smd; Ae Capacitor Case Panasonic 17AC6796
CAP, 10µF, 16V, SMD; AE Capacitor Case:Radial Can - SMD; Capacitance:10µF; Voltage Rating:16V; ESR:-; Product Range:AEC-Q200 HD Series; Lifetime @ Temperature:5000 hours @ 105°C; Operating Temperature Min:-40°C; Operating TemperatureRoHS Compliant: Yes

CAP, 10µF, 16V, SMD; AE Capacitor Case:Radial Can - SMD; Capacitance:10µF; Voltage Rating:16V; ESR:-; Product Range:AEC-Q200 HD Series; Lifetime @ Temperature:5000 hours @ 105°C; Operating Temperature Min:-40°C; Operating TemperatureRoHS Compliant: Yes

Supplier's Site Datasheet
Capacitors EEEHD1C100AR
10uF 16V 28mA@120Hz ±20% SMD,D4xL5.8mm Aluminum Electrolytic Capacitors - SMD ROHS

10uF 16V 28mA@120Hz ±20% SMD,D4xL5.8mm Aluminum Electrolytic Capacitors - SMD ROHS

Supplier's Site

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. ERSAELECTRONICS PTE. LTD. Win Source Electronics LCSC Electronics Technology (HK) Limited Allied Electronics, Inc. Newark, An Avnet Company ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 569124 569124P 58-EEEHD1C100AR 1008568-EEEHD1C100AR EEEHD1C100AR 70068286 17AC6796 EEEHD1C100AR
Product Name Aluminium Capacitors Aluminium Capacitors Automotive SMD 10uF 16V Capacitor Aluminum Capacitors - EEEHD1C100AR Capacitors >> Aluminum Electrolytic Capacitors - SMD CAPACITOR; ALUMINUM ELECTROLYTIC; ECAP SMD 10UF 16V B CASE Cap, 10Μf, 16V, Smd; Ae Capacitor Case Panasonic Capacitors
Capacitance Type Fixed Fixed Fixed Fixed Fixed
RoHS Compliant Yes Yes Yes Yes Yes Yes
Features Polarized
Electrolytic Capacitors Aluminum Electrolytic; Electrolytic Aluminum Electrolytic Aluminum Electrolytic Aluminum Electrolytic Aluminum Electrolytic Aluminum Electrolytic
Capacitance Range 10 microF 1.00E7 microF 10 microF 10 microF 10 microF 10 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic Capacitors - 2002-101C132U100AK1B - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
2 suppliers
Power Electronic Capacitor - W3A(WLE series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Heavy Duty / Electric Power Capacitors
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Power; Power Supply
View Details
MIS Chip Capacitors - SC00680912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 6.80E-6 microF
View Details
6 suppliers
Ceramic Capacitors - 1608-05052500P400BQTAF9LMTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details