Panasonic Cap, 47Μf, 50V, Radial, Smd; Ae Capacitor Case Panasonic EEEHC1H470P

Description
CAP, 47µF, 50V, RADIAL, SMD; AE Capacitor Case:Radial Can - SMD; Capacitance:47µF; Voltage Rating:50V; ESR:-; Product Range:HC Series; Lifetime @ Temperature:3000 hours @ 105°C; Operating Temperature Min:-40°C; Operating Temperature RoHS Compliant: Yes
Datasheet
Description
CAP, 47µF, 50V, RADIAL, SMD; AE Capacitor Case:Radial Can - SMD; Capacitance:47µF; Voltage Rating:50V; ESR:-; Product Range:HC Series; Lifetime @ Temperature:3000 hours @ 105°C; Operating Temperature Min:-40°C; Operating Temperature RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cap, 47Μf, 50V, Radial, Smd; Ae Capacitor Case Panasonic - 62W7162 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 47Μf, 50V, Radial, Smd; Ae Capacitor Case Panasonic
62W7162
Cap, 47Μf, 50V, Radial, Smd; Ae Capacitor Case Panasonic 62W7162
CAP, 47µF, 50V, RADIAL, SMD; AE Capacitor Case:Radial Can - SMD; Capacitance:47µF; Voltage Rating:50V; ESR:-; Product Range:HC Series; Lifetime @ Temperature:3000 hours @ 105°C; Operating Temperature Min:-40°C; Operating Temperature RoHS Compliant: Yes

CAP, 47µF, 50V, RADIAL, SMD; AE Capacitor Case:Radial Can - SMD; Capacitance:47µF; Voltage Rating:50V; ESR:-; Product Range:HC Series; Lifetime @ Temperature:3000 hours @ 105°C; Operating Temperature Min:-40°C; Operating Temperature RoHS Compliant: Yes

Supplier's Site Datasheet
Cap, 47Μf, 50V, Smd; Ae Capacitor Case Panasonic - 47AC4745 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 47Μf, 50V, Smd; Ae Capacitor Case Panasonic
47AC4745
Cap, 47Μf, 50V, Smd; Ae Capacitor Case Panasonic 47AC4745
CAP, 47µF, 50V, SMD; AE Capacitor Case:Radial Can - SMD; Capacitance:47µF; Voltage Rating:50V; ESR:-; Product Range:HC Series; Lifetime @ Temperature:5000 hours @ 105°C; Operating Temperature Min:-40°C; Operating Temperature RoHS Compliant: Yes

CAP, 47µF, 50V, SMD; AE Capacitor Case:Radial Can - SMD; Capacitance:47µF; Voltage Rating:50V; ESR:-; Product Range:HC Series; Lifetime @ Temperature:5000 hours @ 105°C; Operating Temperature Min:-40°C; Operating Temperature RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company
Product Category Capacitors Capacitors
Product Number 62W7162 47AC4745
Product Name Cap, 47Μf, 50V, Radial, Smd; Ae Capacitor Case Panasonic Cap, 47Μf, 50V, Smd; Ae Capacitor Case Panasonic
Configuration / Form Factor Leaded Capacitor; Chip Capacitor Chip Capacitor
Capacitance Type Fixed Fixed
RoHS Compliant Yes Yes
Operating Temperature -40 to ? C (-40 to ? F) -40 to ? C (-40 to ? F)
Capacitance Range 47 microF 47 microF
Unlock Full Specs
to access all available technical data

Similar Products

Metallized Polyester Film Capacitor(Dipped) - W22(CL21X series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply; Consumer electronics, PFC circuits, small charging power supplies, TV power supplies, and more.
View Details
Power Entry Module W/line Filter, 10A/qc; Current Rating Schurter - 95AC5478 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
Capacitance Range 0.2200 microF
WVAC 250 volts
View Details
MIS Chip Capacitors - SC04701518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 4.70E-5 microF
View Details
7 suppliers
Aluminium Capacitors - 1701023 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details