Panasonic Capacitors EEEHC1H101P

Description
100uF 50V 160mA@120Hz ±20% SMD,D10xL10.2mm Aluminum Electrolytic Capacitors - SMD ROHS
Datasheet
Description
100uF 50V 160mA@120Hz ±20% SMD,D10xL10.2mm Aluminum Electrolytic Capacitors - SMD ROHS
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Capacitors - EEEHC1H101P - ODG (Origin Data Global)
Shenzhen, China
Capacitors
EEEHC1H101P
Capacitors EEEHC1H101P
100uF 50V 160mA@120Hz ±20% SMD,D10xL10.2mm Aluminum Electrolytic Capacitors - SMD ROHS

100uF 50V 160mA@120Hz ±20% SMD,D10xL10.2mm Aluminum Electrolytic Capacitors - SMD ROHS

Supplier's Site
Cap, Alu Elec, Aec-Q200, 100Uf, 50V, Rad; Capacitor Case / Package Panasonic - 62W7157 - Newark, An Avnet Company
Chicago, IL, United States
Cap, Alu Elec, Aec-Q200, 100Uf, 50V, Rad; Capacitor Case / Package Panasonic
62W7157
Cap, Alu Elec, Aec-Q200, 100Uf, 50V, Rad; Capacitor Case / Package Panasonic 62W7157
CAP, ALU ELEC, AEC-Q200, 100UF, 50V, RAD; Capacitor Case / Package:Radial Can - SMD; Capacitance:100µF; Voltage(DC):50V; ESR:-; Lifetime @ Temperature:5000 hours @ 105°C; Polarity:Polar; Product Range:HC Series; Product Diameter:10mmRoHS Compliant: Yes

CAP, ALU ELEC, AEC-Q200, 100UF, 50V, RAD; Capacitor Case / Package:Radial Can - SMD; Capacitance:100µF; Voltage(DC):50V; ESR:-; Lifetime @ Temperature:5000 hours @ 105°C; Polarity:Polar; Product Range:HC Series; Product Diameter:10mmRoHS Compliant: Yes

Supplier's Site Datasheet
Cap, 100Μf, 50V, Smd; Ae Capacitor Case Panasonic - 17AC6794 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 100Μf, 50V, Smd; Ae Capacitor Case Panasonic
17AC6794
Cap, 100Μf, 50V, Smd; Ae Capacitor Case Panasonic 17AC6794
CAP, 100µF, 50V, SMD; AE Capacitor Case:Radial Can - SMD; Capacitance:100µF; Voltage Rating:50V; ESR:-; Product Range:AEC-Q200 HC Series; Lifetime @ Temperature:5000 hours @ 105°C; Operating Temperature Min:-40°C; Operating RoHS Compliant: Yes

CAP, 100µF, 50V, SMD; AE Capacitor Case:Radial Can - SMD; Capacitance:100µF; Voltage Rating:50V; ESR:-; Product Range:AEC-Q200 HC Series; Lifetime @ Temperature:5000 hours @ 105°C; Operating Temperature Min:-40°C; Operating RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ODG (Origin Data Global) Newark, An Avnet Company Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors
Product Number EEEHC1H101P 62W7157 17AC6794
Product Name Capacitors Cap, Alu Elec, Aec-Q200, 100Uf, 50V, Rad; Capacitor Case / Package Panasonic Cap, 100Μf, 50V, Smd; Ae Capacitor Case Panasonic
Technology Film Capacitors
Capacitance Type Fixed Fixed Fixed
RoHS Compliant Yes Yes
Features Polarized
Capacitance Range 100 microF 100 microF
Unlock Full Specs
to access all available technical data

Similar Products

Box-Type Metallized Polyester Film Capacitor - W24(CL23B series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply; Consumer electronics, PFC circuits, small charging power supplies, TV power supplies, and more.
View Details
Aluminium Capacitors - 1701044 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Prismatic Supercapacitor - SCPA - SCHURTER Inc
Specs
Configuration / Form Factor Chip Capacitor
Technology Ultracapacitor
Applications High Current
View Details
Film Paper Film Capacitors - 103PSB302K2H - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Operating Temperature -40 to 100 C (-40 to 212 F)
View Details
2 suppliers