Panasonic Aluminium Capacitors EEEHBH470UAP

Description
Hybrid EEEHBH470UAP Capacitor
Request a Quote Datasheet
Description
Hybrid EEEHBH470UAP Capacitor
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminium Capacitors - 569502 - RS Components, Ltd.
Corby, Northants, United Kingdom
Aluminium Capacitors
569502
Aluminium Capacitors 569502
Hybrid EEEHBH470UAP Capacitor

Hybrid EEEHBH470UAP Capacitor

Supplier's Site
Aluminium Capacitors - 1071055 - RS Components, Ltd.
Corby, Northants, United Kingdom
Aluminium Capacitors
1071055
Aluminium Capacitors 1071055
Hybrid EEEHBH470UAP Capacitor

Hybrid EEEHBH470UAP Capacitor

Supplier's Site
Cap, 47Μf, 50V, Smd; Ae Capacitor Case Panasonic - 47AC4719 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 47Μf, 50V, Smd; Ae Capacitor Case Panasonic
47AC4719
Cap, 47Μf, 50V, Smd; Ae Capacitor Case Panasonic 47AC4719
CAP, 47µF, 50V, SMD; AE Capacitor Case:Radial Can - SMD; Capacitance:47µF; Voltage Rating:50V; ESR:-; Product Range:HB Series; Lifetime @ Temperature:2000 hours @ 105°C; Operating Temperature Min:-40°C; Operating Temperature RoHS Compliant: Yes

CAP, 47µF, 50V, SMD; AE Capacitor Case:Radial Can - SMD; Capacitance:47µF; Voltage Rating:50V; ESR:-; Product Range:HB Series; Lifetime @ Temperature:2000 hours @ 105°C; Operating Temperature Min:-40°C; Operating Temperature RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. Newark, An Avnet Company
Product Category Capacitors Capacitors
Product Number 569502 47AC4719
Product Name Aluminium Capacitors Cap, 47Μf, 50V, Smd; Ae Capacitor Case Panasonic
Capacitance Type Fixed Fixed
RoHS Compliant Yes Yes
Features Polarized
Electrolytic Capacitors Aluminum Electrolytic; Electrolytic
Configuration / Form Factor Chip Capacitor
Unlock Full Specs
to access all available technical data

Similar Products

Film Capacitors - 1725573 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Technology Film Capacitors
Applications Automotive
View Details
Aluminum Polymer - 187XMPL2R5MG19 - Cornell Dubilier
Specs
Configuration / Form Factor Chip Capacitor
Technology Multilayer
Operating Temperature -40 to 105 C (-40 to 221 F)
View Details
3 suppliers
MIS Chip Capacitors - SC10002430 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-4 microF
View Details
6 suppliers
Ceramic Capacitors - 0603J0100561JCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
3 suppliers