Panasonic Automotive SMD 150uF 10V Capacitor EEEHBA151UAP

Description
Cap Aluminum Lytic 150uF 10V 20% (6.3 X 5.8mm) SMD 64mA 2000h 105°C Automotive T/R Product overview: EEEHBA151UAP from Panasonic is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, SMD, 150uF, 10V, 64mA. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, Automotive, SMD, 150uF, 10V, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-EEEHBA151UAP can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Cap Aluminum Lytic 150uF 10V 20% (6.3 X 5.8mm) SMD 64mA 2000h 105°C Automotive T/R Product overview: EEEHBA151UAP from Panasonic is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, SMD, 150uF, 10V, 64mA. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, Automotive, SMD, 150uF, 10V, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-EEEHBA151UAP can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
Automotive SMD 150uF 10V Capacitor
58-EEEHBA151UAP
Automotive SMD 150uF 10V Capacitor 58-EEEHBA151UAP
Cap Aluminum Lytic 150uF 10V 20% (6.3 X 5.8mm) SMD 64mA 2000h 105°C Automotive T/R Product overview: EEEHBA151UAP from Panasonic is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, SMD, 150uF, 10V, 64mA. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, Automotive, SMD, 150uF, 10V, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-EEEHBA151UAP can be used for catalog matching and distributor lookup.

Cap Aluminum Lytic 150uF 10V 20% (6.3 X 5.8mm) SMD 64mA 2000h 105°C Automotive T/R Product overview: EEEHBA151UAP from Panasonic is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, SMD, 150uF, 10V, 64mA. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, Automotive, SMD, 150uF, 10V, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-EEEHBA151UAP can be used for catalog matching and distributor lookup.

Supplier's Site
Aluminum Capacitors - EEEHBA151UAP - 983871-EEEHBA151UAP - Win Source Electronics
Laguna Hills, CA, United States
Aluminum Capacitors - EEEHBA151UAP
983871-EEEHBA151UAP
Aluminum Capacitors - EEEHBA151UAP 983871-EEEHBA151UAP
Manufacturer: Panasonic Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 983871-EEEHBA151UAP Packaging: Digi-Reel® Termination: SMD/SMT Voltage Rating: 10 V Length: 6.1 mm Voltage: 10 V Height - Seated (Max): 5.7912 mm Mounting: SMD (SMT) Capacitance: 150 µF Tolerance: 20 % Leakage Current: 3 µA Ripple Current: 64 mA Height: 5.8 mm Diameter: 6.3 mm Categories: Aluminum Capacitors Case / Package: Radial Popularity: Low Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 105 °C Mount: Surface Mount RoHS: Compliant Radiation Hardening: No Min Operating Temperature: -40 °C Voltage Rating (DC): 10 V Life (Hours): 2000 hours

Manufacturer: Panasonic
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 983871-EEEHBA151UAP
Packaging: Digi-Reel®
Termination: SMD/SMT
Voltage Rating: 10 V
Length: 6.1 mm
Voltage: 10 V
Height - Seated (Max): 5.7912 mm
Mounting: SMD (SMT)
Capacitance: 150 µF
Tolerance: 20 %
Leakage Current: 3 µA
Ripple Current: 64 mA
Height: 5.8 mm
Diameter: 6.3 mm
Categories: Aluminum Capacitors
Case / Package: Radial
Popularity: Low
Fake Threat In the Open Market: 36 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 105 °C
Mount: Surface Mount
RoHS: Compliant
Radiation Hardening: No
Min Operating Temperature: -40 °C
Voltage Rating (DC): 10 V
Life (Hours): 2000 hours

Buy Now
Cap, 150Uf, 10V, Alu Elec, Smd Rohs Compliant Panasonic - 21AJ9923 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 150Uf, 10V, Alu Elec, Smd Rohs Compliant Panasonic
21AJ9923
Cap, 150Uf, 10V, Alu Elec, Smd Rohs Compliant Panasonic 21AJ9923
CAP, 150UF, 10V, ALU ELEC, SMD ROHS COMPLIANT: YES

CAP, 150UF, 10V, ALU ELEC, SMD ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors
Product Number 58-EEEHBA151UAP 983871-EEEHBA151UAP 21AJ9923
Product Name Automotive SMD 150uF 10V Capacitor Aluminum Capacitors - EEEHBA151UAP Cap, 150Uf, 10V, Alu Elec, Smd Rohs Compliant Panasonic
Configuration / Form Factor Chip Capacitor
RoHS Compliant Yes Yes Yes
Operating Temperature -40 to 105 C (-40 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic Aluminum Electrolytic
Capacitance Range 1.50E8 microF 150 microF
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-435-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 500000 microF
View Details
Capacitors for suppressing power supply electromagnetic interference - W63(MKPR series) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Motors / Motor Starting; Lighting; Power Supply
View Details
Aluminum Electrolytic - 101C154U020CJ2D - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
MIS Chip Capacitors - SC03301518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 3.30E-5 microF
View Details
4 suppliers