Hybrid EEEHB1H100AP Capacitor
Hybrid EEEHB1H100AP Capacitor
Hybrid EEEHB1H100AP Capacitor
CAP, 10µF, 50V, SMD; AE Capacitor Case:Radial Can - SMD; Capacitance:10µF; Voltage Rating:50V; ESR:-; Product Range:HB Series; Lifetime @ Temperature:2000 hours @ 105°C; Operating Temperature Min:-40°C; Operating Temperature RoHS Compliant: Yes
10uF 50V 35mA@120Hz ±20% SMD,D6.3xL5.8mm Aluminum Electrolytic Capacitors - SMD ROHS
| RS Components, Ltd. | RS Components, Ltd. | Newark, An Avnet Company | ODG (Origin Data Global) | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 569360 | 569360P | 47AC4734 | EEEHB1H100AP |
| Product Name | Aluminium Capacitors | Aluminium Capacitors | Cap, 10Μf, 50V, Smd; Ae Capacitor Case Panasonic | Capacitors |
| Capacitance Type | Fixed | Fixed | Fixed | Fixed |
| RoHS Compliant | Yes | Yes | Yes | Yes |
| Features | Polarized | |||
| Electrolytic Capacitors | Aluminum Electrolytic; Electrolytic | Aluminum Electrolytic | ||
| Capacitance Range | 10 microF | 10 microF |