CAP, 100UF, 25V, ALU ELEC, SMD ROHS COMPLIANT: YES
100uF 25V 130mA@120Hz ±20% SMD,D8xL10.2mm Aluminum Electrolytic Capacitors - SMD ROHS
100uF 25V 130mA@120Hz ±20% SMD,D8xL10.2mm Aluminum Electrolytic Capacitors - SMD ROHS
| Newark, An Avnet Company | ODG (Origin Data Global) | LCSC Electronics Technology (HK) Limited | |
|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors |
| Product Number | 41AH9366 | EEEHB1E101AP | EEEHB1E101AP |
| Product Name | Cap, 100Uf, 25V, Alu Elec, Smd Rohs Compliant Panasonic | Capacitors | Capacitors >> Aluminum Electrolytic Capacitors - SMD |
| Capacitance Type | Fixed | Fixed | Fixed |
| RoHS Compliant | Yes | Yes | Yes |
| Packing Method | Tape Reel | ||
| Technology | Film Capacitors | ||
| Configuration / Form Factor | Chip Capacitor |