Panasonic Cap, 47Uf, 6.3V, Alu Elec, Smd Rohs Compliant Panasonic EEEHB0J470AR

Description
CAP, 47UF, 6.3V, ALU ELEC, SMD ROHS COMPLIANT: YES
Datasheet
Description
CAP, 47UF, 6.3V, ALU ELEC, SMD ROHS COMPLIANT: YES
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cap, 47Uf, 6.3V, Alu Elec, Smd Rohs Compliant Panasonic - 21AJ9936 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 47Uf, 6.3V, Alu Elec, Smd Rohs Compliant Panasonic
21AJ9936
Cap, 47Uf, 6.3V, Alu Elec, Smd Rohs Compliant Panasonic 21AJ9936
CAP, 47UF, 6.3V, ALU ELEC, SMD ROHS COMPLIANT: YES

CAP, 47UF, 6.3V, ALU ELEC, SMD ROHS COMPLIANT: YES

Supplier's Site Datasheet
Capacitors EEEHB0J470AR
47uF 6.3V 46mA@120Hz ±20% SMD,D5xL5.8mm Aluminum Electrolytic Capacitors - SMD ROHS

47uF 6.3V 46mA@120Hz ±20% SMD,D5xL5.8mm Aluminum Electrolytic Capacitors - SMD ROHS

Supplier's Site

Technical Specifications

  Newark, An Avnet Company ODG (Origin Data Global)
Product Category Capacitors Capacitors
Product Number 21AJ9936 EEEHB0J470AR
Product Name Cap, 47Uf, 6.3V, Alu Elec, Smd Rohs Compliant Panasonic Capacitors
Capacitance Type Fixed Fixed
Unlock Full Specs
to access all available technical data

Similar Products

Power Line Filter, 1 Ph, 20A, 2100Ua; Voltage Rating Schurter - 86H4883 - Newark, An Avnet Company
Specs
Configuration / Form Factor Heavy Duty / Electric Power Capacitors
Applications High Power
Capacitance Type Fixed
View Details
Ceramic Capacitors - C11CF0R7B-9UN-X1T - ODG (Origin Data Global)
Specs
Configuration / Form Factor Chip Capacitor; Surface Mount, MLCC
Technology Film Capacitors
Applications High Frequency; RF / Microwave
View Details
Film Paper Film Capacitors - 103MKP275KC - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Operating Temperature -40 to 110 C (-40 to 230 F)
View Details
4 suppliers
Polypropylene film capacitor - W29(MKP23 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details