Panasonic Aluminium Capacitors EEEHB0J220R

Description
Hybrid SMD elec cap 22uF 6.3V
Request a Quote Datasheet
Description
Hybrid SMD elec cap 22uF 6.3V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminium Capacitors - 5370714 - RS Components, Ltd.
Corby, Northants, United Kingdom
Aluminium Capacitors
5370714
Aluminium Capacitors 5370714
Hybrid SMD elec cap 22uF 6.3V

Hybrid SMD elec cap 22uF 6.3V

Supplier's Site
Aluminium Capacitors - 5370714P - RS Components, Ltd.
Corby, Northants, United Kingdom
Aluminium Capacitors
5370714P
Aluminium Capacitors 5370714P
Hybrid SMD elec cap 22uF 6.3V

Hybrid SMD elec cap 22uF 6.3V

Supplier's Site
Aluminium Capacitors - 9206923 - RS Components, Ltd.
Corby, Northants, United Kingdom
Aluminium Capacitors
9206923
Aluminium Capacitors 9206923
Hybrid SMD elec cap 22uF 6.3V

Hybrid SMD elec cap 22uF 6.3V

Supplier's Site
Capacitors - EEEHB0J220R - ODG (Origin Data Global)
Shenzhen, China
Capacitors
EEEHB0J220R
Capacitors EEEHB0J220R
22uF 6.3V 26mA@120Hz ±20% SMD,D4xL5.8mm Aluminum Electrolytic Capacitors - SMD ROHS

22uF 6.3V 26mA@120Hz ±20% SMD,D4xL5.8mm Aluminum Electrolytic Capacitors - SMD ROHS

Supplier's Site
Cap, 22Μf, 6.3V, Radial, Smd; Ae Capacitor Case Panasonic - 62W7126 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 22Μf, 6.3V, Radial, Smd; Ae Capacitor Case Panasonic
62W7126
Cap, 22Μf, 6.3V, Radial, Smd; Ae Capacitor Case Panasonic 62W7126
CAP, 22µF, 6.3V, RADIAL, SMD; AE Capacitor Case:Radial Can - SMD; Capacitance:22µF; Voltage Rating:6.3V; ESR:-; Product Range:HB Series; Lifetime @ Temperature:2000 hours @ 105°C; Operating Temperature Min:-40°C; Operating RoHS Compliant: Yes

CAP, 22µF, 6.3V, RADIAL, SMD; AE Capacitor Case:Radial Can - SMD; Capacitance:22µF; Voltage Rating:6.3V; ESR:-; Product Range:HB Series; Lifetime @ Temperature:2000 hours @ 105°C; Operating Temperature Min:-40°C; Operating RoHS Compliant: Yes

Supplier's Site Datasheet
Cap, 22Μf, 6.3V, Smd; Ae Capacitor Case Panasonic - 47AC4721 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 22Μf, 6.3V, Smd; Ae Capacitor Case Panasonic
47AC4721
Cap, 22Μf, 6.3V, Smd; Ae Capacitor Case Panasonic 47AC4721
CAP, 22µF, 6.3V, SMD; AE Capacitor Case:Radial Can - SMD; Capacitance:22µF; Voltage Rating:6.3V; ESR:-; Product Range:HB Series; Lifetime @ Temperature:2000 hours @ 105°C; Operating Temperature Min:-40°C; Operating Temperature RoHS Compliant: Yes

CAP, 22µF, 6.3V, SMD; AE Capacitor Case:Radial Can - SMD; Capacitance:22µF; Voltage Rating:6.3V; ESR:-; Product Range:HB Series; Lifetime @ Temperature:2000 hours @ 105°C; Operating Temperature Min:-40°C; Operating Temperature RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. ODG (Origin Data Global) Newark, An Avnet Company Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 5370714 5370714P EEEHB0J220R 62W7126 47AC4721
Product Name Aluminium Capacitors Aluminium Capacitors Capacitors Cap, 22Μf, 6.3V, Radial, Smd; Ae Capacitor Case Panasonic Cap, 22Μf, 6.3V, Smd; Ae Capacitor Case Panasonic
Configuration / Form Factor Chip Capacitor Chip Capacitor Leaded Capacitor; Chip Capacitor Chip Capacitor
Capacitance Type Fixed Fixed Fixed Fixed Fixed
RoHS Compliant Yes Yes Yes Yes Yes
Features Polarized
Electrolytic Capacitors Aluminum Electrolytic; Electrolytic Aluminum Electrolytic
Unlock Full Specs
to access all available technical data

Similar Products

Capacitors for suppressing power supply electromagnetic interference - W40(MKPRS series) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-450-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 1.20E6 microF
View Details
MIS Chip Capacitors - SC00380912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 3.80E-6 microF
View Details
6 suppliers
Aluminium Capacitors - 1701074 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details