Hybrid SMD elec cap100uF 6.3V
Hybrid SMD elec cap100uF 6.3V
Hybrid SMD elec cap100uF 6.3V
CAP, 100µF, 6.3V, RADIAL, SMD; AE Capacitor Case:Radial Can - SMD; Capacitance:100µF; Voltage Rating:6.3V; ESR:-; Product Range:HB Series; Lifetime @ Temperature:2000 hours @ 105°C; Operating Temperature Min:-40°C; Operating RoHS Compliant: Yes
100uF 6.3V 71mA@120Hz ±20% SMD,D6.3xL5.8mm Aluminum Electrolytic Capacitors - SMD ROHS
100uF 6.3V 71mA@120Hz ±20% SMD,D6.3xL5.8mm Aluminum Electrolytic Capacitors - SMD ROHS
| RS Components, Ltd. | RS Components, Ltd. | Newark, An Avnet Company | LCSC Electronics Technology (HK) Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 5370708 | 5370708P | 62W7125 | EEEHB0J101P | EEEHB0J101P |
| Product Name | Aluminium Capacitors | Aluminium Capacitors | Cap, 100Μf, 6.3V, Radial, Smd; Ae Capacitor Case Panasonic | Capacitors >> Aluminum Electrolytic Capacitors - SMD | Capacitors |
| Configuration / Form Factor | Chip Capacitor | Chip Capacitor | Leaded Capacitor; Chip Capacitor | Chip Capacitor | |
| Capacitance Type | Fixed | Fixed | Fixed | Fixed | Fixed |
| RoHS Compliant | Yes | Yes | Yes | Yes | Yes |
| Features | Polarized | ||||
| Electrolytic Capacitors | Aluminum Electrolytic; Electrolytic | Aluminum Electrolytic | Aluminum Electrolytic |