Panasonic Capacitors EEEHAH101UAP

Description
100uF 50V 110mA@120Hz ±20% SMD,D8xL10.2mm Aluminum Electrolytic Capacitors - SMD ROHS
Description
100uF 50V 110mA@120Hz ±20% SMD,D8xL10.2mm Aluminum Electrolytic Capacitors - SMD ROHS

Suppliers

Company
Product
Description
Supplier Links
Capacitors EEEHAH101UAP
100uF 50V 110mA@120Hz ±20% SMD,D8xL10.2mm Aluminum Electrolytic Capacitors - SMD ROHS

100uF 50V 110mA@120Hz ±20% SMD,D8xL10.2mm Aluminum Electrolytic Capacitors - SMD ROHS

Supplier's Site
Cap, 100Μf, 50V, Radial, Smd; Ae Capacitor Case Panasonic - 85Y4945 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 100Μf, 50V, Radial, Smd; Ae Capacitor Case Panasonic
85Y4945
Cap, 100Μf, 50V, Radial, Smd; Ae Capacitor Case Panasonic 85Y4945
CAP, 100µF, 50V, RADIAL, SMD; AE Capacitor Case:Radial Can - SMD; Capacitance:100µF; Voltage Rating:50V; ESR:-; Product Range:HA Series; Lifetime @ Temperature:1000 hours @ 105°C; Operating Temperature Min:-40°C; Operating RoHS Compliant: Yes

CAP, 100µF, 50V, RADIAL, SMD; AE Capacitor Case:Radial Can - SMD; Capacitance:100µF; Voltage Rating:50V; ESR:-; Product Range:HA Series; Lifetime @ Temperature:1000 hours @ 105°C; Operating Temperature Min:-40°C; Operating RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ODG (Origin Data Global) Newark, An Avnet Company
Product Category Capacitors Capacitors
Product Number EEEHAH101UAP 85Y4945
Product Name Capacitors Cap, 100Μf, 50V, Radial, Smd; Ae Capacitor Case Panasonic
Technology Film Capacitors
Capacitance Type Fixed Fixed
RoHS Compliant Yes Yes
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Operating Temperature -40 to ? C (-40 to ? F)
Unlock Full Specs
to access all available technical data

Similar Products

Film Capacitors - 113342 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Technology Film Capacitors
Applications Automotive; Analogue computing circuit, digital computing circuit, pulse network, timing, transformer, tuned circuit
View Details
Power Entry Module, Plug, 4A; Connector Type Schurter - 16J2214 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Ceramic Capacitors - 0603J0100471JCT-ND - DigiKey
Knowles Precision Devices
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Box-Type Metallized Polyester Film Capacitor - W24(CL23B series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply; Consumer electronics, PFC circuits, small charging power supplies, TV power supplies, and more.
View Details