Panasonic Capacitors EEEHAC220WAR

Description
22uF 16V 28mA@120Hz ±20% SMD,D4xL5.4mm Aluminum Electrolytic Capacitors - SMD ROHS
Datasheet
Description
22uF 16V 28mA@120Hz ±20% SMD,D4xL5.4mm Aluminum Electrolytic Capacitors - SMD ROHS
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Capacitors EEEHAC220WAR
22uF 16V 28mA@120Hz ±20% SMD,D4xL5.4mm Aluminum Electrolytic Capacitors - SMD ROHS

22uF 16V 28mA@120Hz ±20% SMD,D4xL5.4mm Aluminum Electrolytic Capacitors - SMD ROHS

Supplier's Site
Cap, 22Uf, 16V, Alu Elec, Smd Rohs Compliant Panasonic - 21AJ9900 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 22Uf, 16V, Alu Elec, Smd Rohs Compliant Panasonic
21AJ9900
Cap, 22Uf, 16V, Alu Elec, Smd Rohs Compliant Panasonic 21AJ9900
CAP, 22UF, 16V, ALU ELEC, SMD ROHS COMPLIANT: YES

CAP, 22UF, 16V, ALU ELEC, SMD ROHS COMPLIANT: YES

Supplier's Site Datasheet
Cap, 22Uf, 16V, Alu Elec, Smd Rohs Compliant Panasonic - 50AK9711 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 22Uf, 16V, Alu Elec, Smd Rohs Compliant Panasonic
50AK9711
Cap, 22Uf, 16V, Alu Elec, Smd Rohs Compliant Panasonic 50AK9711
CAP, 22UF, 16V, ALU ELEC, SMD ROHS COMPLIANT: YES

CAP, 22UF, 16V, ALU ELEC, SMD ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  ODG (Origin Data Global) Newark, An Avnet Company
Product Category Capacitors Capacitors
Product Number EEEHAC220WAR 21AJ9900
Product Name Capacitors Cap, 22Uf, 16V, Alu Elec, Smd Rohs Compliant Panasonic
Technology Film Capacitors
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-158-703-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -25 to 70 C (-13 to 158 F)
Capacitance Range 220000 microF
View Details
Ceramic Capacitors - 0603J0101P00BCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Aluminum Electrolytic - 101C104U030BE2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Power Electronic Capacitor - W3R(WLG series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Heavy Duty / Electric Power Capacitors
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Power; Power Supply
View Details