Panasonic Aluminium Capacitors EEEHA1V221UP

Description
Hybrid HA SMT elec cap 220uF 35V 105deg
Request a Quote Datasheet
Description
Hybrid HA SMT elec cap 220uF 35V 105deg
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminium Capacitors - 7472932 - RS Components, Ltd.
Corby, Northants, United Kingdom
Aluminium Capacitors
7472932
Aluminium Capacitors 7472932
Hybrid HA SMT elec cap 220uF 35V 105deg

Hybrid HA SMT elec cap 220uF 35V 105deg

Supplier's Site
Aluminium Capacitors - 1666822 - RS Components, Ltd.
Corby, Northants, United Kingdom
Aluminium Capacitors
1666822
Aluminium Capacitors 1666822
Hybrid HA SMT elec cap 220uF 35V 105deg

Hybrid HA SMT elec cap 220uF 35V 105deg

Supplier's Site
Cap, 220Μf, 35V, Radial, Smd; Ae Capacitor Case Panasonic - 62W7118 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 220Μf, 35V, Radial, Smd; Ae Capacitor Case Panasonic
62W7118
Cap, 220Μf, 35V, Radial, Smd; Ae Capacitor Case Panasonic 62W7118
CAP, 220µF, 35V, RADIAL, SMD; AE Capacitor Case:Radial Can - SMD; Capacitance:220µF; Voltage Rating:35V; ESR:-; Product Range:HA Series; Lifetime @ Temperature:1000 hours @ 105°C; Operating Temperature Min:-40°C; Operating RoHS Compliant: Yes

CAP, 220µF, 35V, RADIAL, SMD; AE Capacitor Case:Radial Can - SMD; Capacitance:220µF; Voltage Rating:35V; ESR:-; Product Range:HA Series; Lifetime @ Temperature:1000 hours @ 105°C; Operating Temperature Min:-40°C; Operating RoHS Compliant: Yes

Supplier's Site Datasheet
Capacitors EEEHA1V221UP
220uF 35V 170mA@120Hz ±20% SMD Aluminum Electrolytic Capacitors - SMD ROHS

220uF 35V 170mA@120Hz ±20% SMD Aluminum Electrolytic Capacitors - SMD ROHS

Supplier's Site

Technical Specifications

  RS Components, Ltd. Newark, An Avnet Company ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors
Product Number 7472932 62W7118 EEEHA1V221UP
Product Name Aluminium Capacitors Cap, 220Μf, 35V, Radial, Smd; Ae Capacitor Case Panasonic Capacitors
Configuration / Form Factor Chip Capacitor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed Fixed Fixed
RoHS Compliant Yes Yes Yes
Features Polarized
Electrolytic Capacitors Aluminum Electrolytic; Electrolytic
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC00120912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.20E-6 microF
View Details
5 suppliers
Power Entry Mod W/ Filter, C14, 2A, 250V; Current Rating Schurter - 23B4504 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.0680 microF
View Details
Aluminum Electrolytic - 101C133U020AK2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
3 suppliers
Metallized polypropylene film interference suppression capacitor(class Y2) - W43( Y2 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply; New energy vehicles (OBC), Plug-in battery charger (OBC) and more.
View Details