Panasonic Aluminium Capacitors EEEHA1H470XP

Description
Hybrid HA SMT elec cap 47uF 50V 105deg
Request a Quote Datasheet
Description
Hybrid HA SMT elec cap 47uF 50V 105deg
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminium Capacitors - 7472982P - RS Components, Ltd.
Corby, Northants, United Kingdom
Aluminium Capacitors
7472982P
Aluminium Capacitors 7472982P
Hybrid HA SMT elec cap 47uF 50V 105deg

Hybrid HA SMT elec cap 47uF 50V 105deg

Supplier's Site
Aluminium Capacitors - 1035147 - RS Components, Ltd.
Corby, Northants, United Kingdom
Aluminium Capacitors
1035147
Aluminium Capacitors 1035147
Hybrid HA SMT elec cap 47uF 50V 105deg

Hybrid HA SMT elec cap 47uF 50V 105deg

Supplier's Site
Capacitors EEEHA1H470XP
47uF 50V 63mA@120Hz ±20% SMD,D6.3xL7.7mm Aluminum Electrolytic Capacitors - SMD ROHS

47uF 50V 63mA@120Hz ±20% SMD,D6.3xL7.7mm Aluminum Electrolytic Capacitors - SMD ROHS

Supplier's Site
Cap, 47Μf, 50V, Radial, Smd; Ae Capacitor Case Panasonic - 62W7107 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 47Μf, 50V, Radial, Smd; Ae Capacitor Case Panasonic
62W7107
Cap, 47Μf, 50V, Radial, Smd; Ae Capacitor Case Panasonic 62W7107
CAP, 47µF, 50V, RADIAL, SMD; AE Capacitor Case:Radial Can - SMD; Capacitance:47µF; Voltage Rating:50V; ESR:-; Product Range:HA Series; Lifetime @ Temperature:1000 hours @ 105°C; Operating Temperature Min:-40°C; Operating Temperature RoHS Compliant: Yes

CAP, 47µF, 50V, RADIAL, SMD; AE Capacitor Case:Radial Can - SMD; Capacitance:47µF; Voltage Rating:50V; ESR:-; Product Range:HA Series; Lifetime @ Temperature:1000 hours @ 105°C; Operating Temperature Min:-40°C; Operating Temperature RoHS Compliant: Yes

Supplier's Site Datasheet
Cap, 47Μf, 50V, Smd Reel; Ae Capacitor Case Panasonic - 17AC6785 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 47Μf, 50V, Smd Reel; Ae Capacitor Case Panasonic
17AC6785
Cap, 47Μf, 50V, Smd Reel; Ae Capacitor Case Panasonic 17AC6785
CAP, 47µF, 50V, SMD REEL; AE Capacitor Case:Radial Can - SMD; Capacitance:47µF; Voltage Rating:50V; ESR:-; Product Range:HA Series; Lifetime @ Temperature:1000 hours @ 105°C; Operating Temperature Min:-40°C; Operating Temperature RoHS Compliant: Yes

CAP, 47µF, 50V, SMD REEL; AE Capacitor Case:Radial Can - SMD; Capacitance:47µF; Voltage Rating:50V; ESR:-; Product Range:HA Series; Lifetime @ Temperature:1000 hours @ 105°C; Operating Temperature Min:-40°C; Operating Temperature RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. ODG (Origin Data Global) Newark, An Avnet Company Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 7472982P 1035147 EEEHA1H470XP 62W7107 17AC6785
Product Name Aluminium Capacitors Aluminium Capacitors Capacitors Cap, 47Μf, 50V, Radial, Smd; Ae Capacitor Case Panasonic Cap, 47Μf, 50V, Smd Reel; Ae Capacitor Case Panasonic
Configuration / Form Factor Chip Capacitor Chip Capacitor Leaded Capacitor; Chip Capacitor Chip Capacitor
Capacitance Type Fixed Fixed Fixed Fixed Fixed
RoHS Compliant Yes Yes Yes Yes Yes
Operating Temperature -40 C (-40 F) -40 to ? C (-40 to ? F) -40 to ? C (-40 to ? F)
Electrolytic Capacitors Aluminum Electrolytic Aluminum Electrolytic; Electrolytic
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic Capacitors - 338-2407-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Applications General Purpose
Features Polarized
View Details
2 suppliers
Film Capacitors - 1855427 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Technology Film Capacitors
Applications Automotive; Motors / Motor Starting
View Details
Ceramic Capacitors - 0603J0100330FCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Polypropylene film capacitor - W30(CBB20T series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details