CAP, 33µF, 25V, RADIAL, SMD; AE Capacitor Case:Radial Can - SMD; Capacitance:33µF; Voltage Rating:25V; ESR:-; Product Range:HA Series; Lifetime @ Temperature:1000 hours @ 105°C; Operating Temperature Min:-40°C; Operating Temperature RoHS Compliant: Yes
33uF 25V 45mA@120Hz ±20% SMD,D5xL5.4mm Aluminum Electrolytic Capacitors - SMD ROHS
| Newark, An Avnet Company | ODG (Origin Data Global) | |
|---|---|---|
| Product Category | Capacitors | Capacitors |
| Product Number | 85Y4951 | EEEHA1E330WR |
| Product Name | Cap, 33Μf, 25V, Radial, Smd; Ae Capacitor Case Panasonic | Capacitors |
| Configuration / Form Factor | Leaded Capacitor; Chip Capacitor | |
| Capacitance Type | Fixed | Fixed |
| RoHS Compliant | Yes | Yes |
| Operating Temperature | -40 to ? C (-40 to ? F) | |
| Capacitance Range | 33 microF |