Panasonic Aluminium Capacitors EEEFTE151XAP

Description
FT SMT Al elec capacitor 150uF 25V
Request a Quote Datasheet
Description
FT SMT Al elec capacitor 150uF 25V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminium Capacitors - 7296249 - RS Components, Ltd.
Corby, Northants, United Kingdom
Aluminium Capacitors
7296249
Aluminium Capacitors 7296249
FT SMT Al elec capacitor 150uF 25V

FT SMT Al elec capacitor 150uF 25V

Supplier's Site
Aluminium Capacitors - 1034759 - RS Components, Ltd.
Corby, Northants, United Kingdom
Aluminium Capacitors
1034759
Aluminium Capacitors 1034759
Panasonic EEEFTE151XAP Capacitor

Panasonic EEEFTE151XAP Capacitor

Supplier's Site
Cap, 150Μf, 25V, Radial, Smd; Ae Capacitor Case Panasonic - 62W7019 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 150Μf, 25V, Radial, Smd; Ae Capacitor Case Panasonic
62W7019
Cap, 150Μf, 25V, Radial, Smd; Ae Capacitor Case Panasonic 62W7019
CAP, 150µF, 25V, RADIAL, SMD; AE Capacitor Case:Radial Can - SMD; Capacitance:150µF; Voltage Rating:25V; ESR:0.16ohm; Product Range:FT Series; Lifetime @ Temperature:2000 hours @ 105°C; Operating Temperature Min:-55°C; Operating RoHS Compliant: Yes

CAP, 150µF, 25V, RADIAL, SMD; AE Capacitor Case:Radial Can - SMD; Capacitance:150µF; Voltage Rating:25V; ESR:0.16ohm; Product Range:FT Series; Lifetime @ Temperature:2000 hours @ 105°C; Operating Temperature Min:-55°C; Operating RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors
Product Number 7296249 1034759 62W7019
Product Name Aluminium Capacitors Aluminium Capacitors Cap, 150Μf, 25V, Radial, Smd; Ae Capacitor Case Panasonic
Configuration / Form Factor Chip Capacitor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed Fixed Fixed
RoHS Compliant Yes Yes Yes
Features Polarized Polarized
Electrolytic Capacitors Aluminum Electrolytic; Electrolytic Aluminum Electrolytic; Electrolytic
Unlock Full Specs
to access all available technical data

Similar Products

Prismatic Supercapacitor - SCPC - SCHURTER Inc
Specs
Configuration / Form Factor Chip Capacitor
Technology Ultracapacitor
Applications High Current
View Details
MIS Chip Capacitors - SC00380912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 3.80E-6 microF
View Details
6 suppliers
Polypropylene film capacitor - W32(CBB21B series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Aluminum Electrolytic Capacitor - 101702U025AA2B - Richardson RFPD
Specs
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 7000 microF
View Details
3 suppliers