Panasonic Aluminium Capacitors EEEFTC331XAP

Description
FT SMT Al Elec Capacitor 330uF 16V
Request a Quote Datasheet
Description
FT SMT Al Elec Capacitor 330uF 16V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminium Capacitors - 1034771 - RS Components, Ltd.
Corby, Northants, United Kingdom
Aluminium Capacitors
1034771
Aluminium Capacitors 1034771
FT SMT Al Elec Capacitor 330uF 16V

FT SMT Al Elec Capacitor 330uF 16V

Supplier's Site
Aluminium Capacitors - 7472506P - RS Components, Ltd.
Corby, Northants, United Kingdom
Aluminium Capacitors
7472506P
Aluminium Capacitors 7472506P
FT SMT Al elec capacitor 330uF 16V

FT SMT Al elec capacitor 330uF 16V

Supplier's Site
Cap, 330Μf, 16V, Radial, Smd; Ae Capacitor Case Panasonic - 62W7018 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 330Μf, 16V, Radial, Smd; Ae Capacitor Case Panasonic
62W7018
Cap, 330Μf, 16V, Radial, Smd; Ae Capacitor Case Panasonic 62W7018
CAP, 330µF, 16V, RADIAL, SMD; AE Capacitor Case:Radial Can - SMD; Capacitance:330µF; Voltage Rating:16V; ESR:0.16ohm; Product Range:FT Series; Lifetime @ Temperature:2000 hours @ 105°C; Operating Temperature Min:-55°C; Operating RoHS Compliant: Yes

CAP, 330µF, 16V, RADIAL, SMD; AE Capacitor Case:Radial Can - SMD; Capacitance:330µF; Voltage Rating:16V; ESR:0.16ohm; Product Range:FT Series; Lifetime @ Temperature:2000 hours @ 105°C; Operating Temperature Min:-55°C; Operating RoHS Compliant: Yes

Supplier's Site
Futian, Shenzhen, China
Capacitors >> Aluminum Electrolytic Capacitors - SMD
EEEFTC331XAP
Capacitors >> Aluminum Electrolytic Capacitors - SMD EEEFTC331XAP
330uF 16V 600mA@100kHz 160mΩ@100kHz ±20% SMD,D6.3xL7.7mm Aluminum Electrolytic Capacitors - SMD ROHS

330uF 16V 600mA@100kHz 160mΩ@100kHz ±20% SMD,D6.3xL7.7mm Aluminum Electrolytic Capacitors - SMD ROHS

Supplier's Site Datasheet
Capacitors EEEFTC331XAP
330uF 16V 600mA@100kHz 160mΩ@100kHz ±20% SMD,D6.3xL7.7mm Aluminum Electrolytic Capacitors - SMD ROHS

330uF 16V 600mA@100kHz 160mΩ@100kHz ±20% SMD,D6.3xL7.7mm Aluminum Electrolytic Capacitors - SMD ROHS

Supplier's Site

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. Newark, An Avnet Company LCSC Electronics Technology (HK) Limited ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 1034771 7472506P 62W7018 EEEFTC331XAP EEEFTC331XAP
Product Name Aluminium Capacitors Aluminium Capacitors Cap, 330Μf, 16V, Radial, Smd; Ae Capacitor Case Panasonic Capacitors >> Aluminum Electrolytic Capacitors - SMD Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor Leaded Capacitor; Chip Capacitor Chip Capacitor
Capacitance Type Fixed Fixed Fixed Fixed Fixed
RoHS Compliant Yes Yes Yes Yes Yes
Features Polarized
Electrolytic Capacitors Aluminum Electrolytic; Electrolytic Aluminum Electrolytic Aluminum Electrolytic
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 101C284U020DC2D - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
MIS Chip Capacitors - SC01501518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.50E-5 microF
View Details
6 suppliers
Ceramic Capacitors - 0603J0100121FCT-ND - DigiKey
Knowles Precision Devices
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Aluminium Capacitors - 1713241 - RS Components, Ltd.
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Features Polarized
View Details