Panasonic Aluminium Capacitors EEEFT1V331AP

Description
Panasonic EEEFT1V331AP
Request a Quote Datasheet
Description
Panasonic EEEFT1V331AP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminium Capacitors - 7296286 - RS Components, Ltd.
Corby, Northants, United Kingdom
Aluminium Capacitors
7296286
Aluminium Capacitors 7296286
Panasonic EEEFT1V331AP

Panasonic EEEFT1V331AP

Supplier's Site
Aluminium Capacitors - 1034772 - RS Components, Ltd.
Corby, Northants, United Kingdom
Aluminium Capacitors
1034772
Aluminium Capacitors 1034772
FT SMT Al Elec Capacitor 330uF 35V

FT SMT Al Elec Capacitor 330uF 35V

Supplier's Site
Aluminium Capacitors - 7296286P - RS Components, Ltd.
Corby, Northants, United Kingdom
Aluminium Capacitors
7296286P
Aluminium Capacitors 7296286P
FT SMT Al elec capacitor 330uF 35V

FT SMT Al elec capacitor 330uF 35V

Supplier's Site
Capacitors EEEFT1V331AP
330uF 35V 850mA@100kHz 80mΩ@100kHz ±20% SMD Aluminum Electrolytic Capacitors - SMD ROHS

330uF 35V 850mA@100kHz 80mΩ@100kHz ±20% SMD Aluminum Electrolytic Capacitors - SMD ROHS

Supplier's Site
Cap, 330Μf, 35V, Radial, Smd; Ae Capacitor Case Panasonic - 62W7056 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 330Μf, 35V, Radial, Smd; Ae Capacitor Case Panasonic
62W7056
Cap, 330Μf, 35V, Radial, Smd; Ae Capacitor Case Panasonic 62W7056
CAP, 330µF, 35V, RADIAL, SMD; AE Capacitor Case:Radial Can - SMD; Capacitance:330µF; Voltage Rating:35V; ESR:0.08ohm; Product Range:FT Series; Lifetime @ Temperature:2000 hours @ 105°C; Operating Temperature Min:-55°C; Operating RoHS Compliant: Yes

CAP, 330µF, 35V, RADIAL, SMD; AE Capacitor Case:Radial Can - SMD; Capacitance:330µF; Voltage Rating:35V; ESR:0.08ohm; Product Range:FT Series; Lifetime @ Temperature:2000 hours @ 105°C; Operating Temperature Min:-55°C; Operating RoHS Compliant: Yes

Supplier's Site Datasheet
Futian, Shenzhen, China
Capacitors >> Aluminum Electrolytic Capacitors - SMD
EEEFT1V331AP
Capacitors >> Aluminum Electrolytic Capacitors - SMD EEEFT1V331AP
330uF 35V 850mA@100kHz 80mΩ@100kHz ±20% SMD,D8xL10.5mm Aluminum Electrolytic Capacitors - SMD ROHS

330uF 35V 850mA@100kHz 80mΩ@100kHz ±20% SMD,D8xL10.5mm Aluminum Electrolytic Capacitors - SMD ROHS

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. RS Components, Ltd. ODG (Origin Data Global) Newark, An Avnet Company LCSC Electronics Technology (HK) Limited
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 7296286 1034772 7296286P EEEFT1V331AP 62W7056 EEEFT1V331AP
Product Name Aluminium Capacitors Aluminium Capacitors Aluminium Capacitors Capacitors Cap, 330Μf, 35V, Radial, Smd; Ae Capacitor Case Panasonic Capacitors >> Aluminum Electrolytic Capacitors - SMD
Capacitance Type Fixed Fixed Fixed Fixed Fixed Fixed
RoHS Compliant Yes Yes Yes Yes Yes Yes
Features Polarized Polarized
Electrolytic Capacitors Aluminum Electrolytic; Electrolytic Aluminum Electrolytic; Electrolytic Aluminum Electrolytic Aluminum Electrolytic
Configuration / Form Factor Chip Capacitor Chip Capacitor Leaded Capacitor; Chip Capacitor Chip Capacitor
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 101C264U025DD2D - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Ceramic Capacitors - 1763-0504N142G500NTTR-ND - DigiKey
Knowles Precision Devices
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
MIS Chip Capacitors - SC04701518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 4.70E-5 microF
View Details
7 suppliers
Safety Ceramic Capacitors - WYD(X1Y1 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Applications New energy, communications, industrial, power, consumer electronics, and more.
Operating Temperature -40 to 125 C (-40 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details