Panasonic Aluminium Capacitors EEEFT1H470AP

Description
Panasonic EEEFT1H470AP
Request a Quote Datasheet
Description
Panasonic EEEFT1H470AP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminium Capacitors - 7296299 - RS Components, Ltd.
Corby, Northants, United Kingdom
Aluminium Capacitors
7296299
Aluminium Capacitors 7296299
Panasonic EEEFT1H470AP

Panasonic EEEFT1H470AP

Supplier's Site
Aluminium Capacitors - 7296299P - RS Components, Ltd.
Corby, Northants, United Kingdom
Aluminium Capacitors
7296299P
Aluminium Capacitors 7296299P
FT SMT Al elec capacitor 47uF 50V

FT SMT Al elec capacitor 47uF 50V

Supplier's Site
Aluminium Capacitors - 1034783 - RS Components, Ltd.
Corby, Northants, United Kingdom
Aluminium Capacitors
1034783
Aluminium Capacitors 1034783
FT SMT Al Elec Capacitor 47uF 50V

FT SMT Al Elec Capacitor 47uF 50V

Supplier's Site
Cap, 47Μf, 50V, Radial, Smd; Ae Capacitor Case Panasonic - 62W7053 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 47Μf, 50V, Radial, Smd; Ae Capacitor Case Panasonic
62W7053
Cap, 47Μf, 50V, Radial, Smd; Ae Capacitor Case Panasonic 62W7053
CAP, 47µF, 50V, RADIAL, SMD; AE Capacitor Case:Radial Can - SMD; Capacitance:47µF; Voltage Rating:50V; ESR:0.68ohm; Product Range:FT Series; Lifetime @ Temperature:2000 hours @ 105°C; Operating Temperature Min:-55°C; Operating RoHS Compliant: Yes

CAP, 47µF, 50V, RADIAL, SMD; AE Capacitor Case:Radial Can - SMD; Capacitance:47µF; Voltage Rating:50V; ESR:0.68ohm; Product Range:FT Series; Lifetime @ Temperature:2000 hours @ 105°C; Operating Temperature Min:-55°C; Operating RoHS Compliant: Yes

Supplier's Site Datasheet
Cap, 47Μf, 50V, Radial, Smd Reel; Ae Capacitor Case Panasonic - 89Y7247 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 47Μf, 50V, Radial, Smd Reel; Ae Capacitor Case Panasonic
89Y7247
Cap, 47Μf, 50V, Radial, Smd Reel; Ae Capacitor Case Panasonic 89Y7247
CAP, 47µF, 50V, RADIAL, SMD REEL; AE Capacitor Case:Radial Can - SMD; Capacitance:47µF; Voltage Rating:50V; ESR:0.68ohm; Product Range:FT Series; Lifetime @ Temperature:2000 hours @ 105°C; Operating Temperature Min:-55°C; Operating RoHS Compliant: Yes

CAP, 47µF, 50V, RADIAL, SMD REEL; AE Capacitor Case:Radial Can - SMD; Capacitance:47µF; Voltage Rating:50V; ESR:0.68ohm; Product Range:FT Series; Lifetime @ Temperature:2000 hours @ 105°C; Operating Temperature Min:-55°C; Operating RoHS Compliant: Yes

Supplier's Site Datasheet
Futian, Shenzhen, China
Capacitors >> Aluminum Electrolytic Capacitors - SMD
EEEFT1H470AP
Capacitors >> Aluminum Electrolytic Capacitors - SMD EEEFT1H470AP
47uF 50V 195mA@100kHz 680mΩ@100kHz ±20% SMD,D6.3xL5.8mm Aluminum Electrolytic Capacitors - SMD ROHS

47uF 50V 195mA@100kHz 680mΩ@100kHz ±20% SMD,D6.3xL5.8mm Aluminum Electrolytic Capacitors - SMD ROHS

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. RS Components, Ltd. Newark, An Avnet Company LCSC Electronics Technology (HK) Limited
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 7296299 7296299P 1034783 62W7053 EEEFT1H470AP
Product Name Aluminium Capacitors Aluminium Capacitors Aluminium Capacitors Cap, 47Μf, 50V, Radial, Smd; Ae Capacitor Case Panasonic Capacitors >> Aluminum Electrolytic Capacitors - SMD
Capacitance Type Fixed Fixed Fixed Fixed Fixed
RoHS Compliant Yes Yes Yes Yes Yes
Features Polarized Polarized
Electrolytic Capacitors Aluminum Electrolytic; Electrolytic Aluminum Electrolytic Aluminum Electrolytic; Electrolytic Aluminum Electrolytic
Configuration / Form Factor Chip Capacitor Chip Capacitor Leaded Capacitor; Chip Capacitor Chip Capacitor
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Module, Plug, 6A; Connector Type Schurter - 16J2219 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Metallized polypropylene film capacitor(dipped) - W37(CBB21S series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Frequency; Lighting; Power Supply; Power supplies, home appliances, consumer electronics, PFC circuits, small charging power supplies, TV power supplies, and more.
View Details
MIS Chip Capacitors - SC00560912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 5.60E-6 microF
View Details
6 suppliers
Aluminum Electrolytic Capacitors - 2002-101292U075AC2B - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
2 suppliers