Panasonic Cap, Aec-Q200, 330Uf, 50V, Alu Elec, Smd; Ae Capacitor Case Panasonic EEEFT1H331AV

Description
CAP, AEC-Q200, 330UF, 50V, ALU ELEC, SMD; AE Capacitor Case:Radial Can - SMD; Capacitance:330µF; Voltage Rating:50V; ESR:0.12ohm; Product Range:FT Series; Lifetime @ Temperature:2000 hours @ 105°C; Operating Temperature Min:-55°C; RoHS Compliant: Yes
Datasheet
Description
CAP, AEC-Q200, 330UF, 50V, ALU ELEC, SMD; AE Capacitor Case:Radial Can - SMD; Capacitance:330µF; Voltage Rating:50V; ESR:0.12ohm; Product Range:FT Series; Lifetime @ Temperature:2000 hours @ 105°C; Operating Temperature Min:-55°C; RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cap, Aec-Q200, 330Uf, 50V, Alu Elec, Smd; Ae Capacitor Case Panasonic - 07AH6541 - Newark, An Avnet Company
Chicago, IL, United States
Cap, Aec-Q200, 330Uf, 50V, Alu Elec, Smd; Ae Capacitor Case Panasonic
07AH6541
Cap, Aec-Q200, 330Uf, 50V, Alu Elec, Smd; Ae Capacitor Case Panasonic 07AH6541
CAP, AEC-Q200, 330UF, 50V, ALU ELEC, SMD; AE Capacitor Case:Radial Can - SMD; Capacitance:330µF; Voltage Rating:50V; ESR:0.12ohm; Product Range:FT Series; Lifetime @ Temperature:2000 hours @ 105°C; Operating Temperature Min:-55°C; RoHS Compliant: Yes

CAP, AEC-Q200, 330UF, 50V, ALU ELEC, SMD; AE Capacitor Case:Radial Can - SMD; Capacitance:330µF; Voltage Rating:50V; ESR:0.12ohm; Product Range:FT Series; Lifetime @ Temperature:2000 hours @ 105°C; Operating Temperature Min:-55°C; RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Capacitors
Product Number 07AH6541
Product Name Cap, Aec-Q200, 330Uf, 50V, Alu Elec, Smd; Ae Capacitor Case Panasonic
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
Operating Temperature -55 to ? C (-67 to ? F)
Capacitance Range 330 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminium Capacitors - 1701160 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Power Entry Mod W/ Filter, C14, 2A, 250V; Current Rating Schurter - 23B4504 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.0680 microF
View Details
MIS Chip Capacitors - SC00821518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 8.20E-6 microF
View Details
6 suppliers
Aluminum Electrolytic - 101C164U016CB2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details