SMD Al Electrolytic Capacitor 25V 1000uF
Alternative Parts (Cross-Reference): Cross
Category: Capacitors Aluminum Electrolytic Capacitors
Series: FT
Package: Tape & Reel (TR) Cut Tape (CT) Digi-Reel®
Product Status: Active
Capacitance: 1000 µF
Tolerance: ±20%
Voltage - Rated: 25 V
Operating Temperature: -55°C ~ 105°C
Aluminum Electrolytic Capacitor, Product overview: EEEFT1E102UP from Panasonic is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-EEEFT1E102UP can be used for catalog matching and distributor lookup.
1000uF 25V 1.19A@100kHz 60mΩ@100kHz ±20% SMD,D10xL10.2mm Aluminum Electrolytic Capacitors - SMD ROHS
| RS Components, Ltd. | RS Components, Ltd. | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | LCSC Electronics Technology (HK) Limited | |
|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 1458443 | 1458525 | 58-EEEFT1E102UP | EEEFT1E102UP | |
| Product Name | Aluminium Capacitors | Aluminium Capacitors | Capacitors Aluminum Electrolytic Capacitors | Capacitor | Capacitors >> Aluminum Electrolytic Capacitors - SMD |
| Applications | Automotive | Automotive | |||
| Capacitance Type | Fixed | Fixed | Fixed | ||
| RoHS Compliant | Yes | Yes | Yes | Yes | |
| Electrolytic Capacitors | Aluminum Electrolytic; Electrolytic | Aluminum Electrolytic; Electrolytic | Aluminum Electrolytic | Aluminum Electrolytic | |
| Configuration / Form Factor | Chip Capacitor | Leaded Capacitor | Chip Capacitor |